EN
  • EN
  • DE

SCL-1-DPNO-C1-24VDC

Part No SCL-1-DPNO-C1-24VDC
Manufacturer Song Chuan Precision Company
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1091868-SCL-1-DPNO-C1-24VDC
Categories OEM Parts( S )
Manufacturer Song Chuan Precision Company
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SCL-1-DPNO-C1-24VDC CAD Model

Description

The SCL-1-DPNO-C1-24VDC is a miniature industrial relay manufactured by Song Chuan Precision Company. This relay is designed for a wide variety of applications requiring reliable switching and control in a compact form factor. It features a Double Pole Normally Open (DPNO) contact configuration and operates with a 24VDC coil voltage.

Applications:

  • Industrial automation: Control of motors, valves, and other industrial equipment.
  • HVAC systems: Switching heating, cooling, and ventilation components.
  • Power supplies: Providing isolation and control in power distribution circuits.
  • Lighting control: Switching lighting circuits in commercial and residential buildings.
  • Security systems: Activating alarms, door locks, and other security devices.

Features:

  • DPNO contact configuration: Provides two independent normally open contacts for versatile switching options.
  • 24VDC coil voltage: Compatible with standard industrial control voltages.
  • Miniature size: Allows for high-density mounting in control panels and other equipment.
  • High switching capacity: Handles significant current and voltage loads.
  • Long life expectancy: Provides reliable performance over an extended period.

Benefits:

  • Simplified circuit design: DPNO configuration reduces the need for multiple relays in certain applications.
  • Reduced power consumption: Efficient coil design minimizes energy usage.
  • Increased system reliability: Robust construction ensures consistent performance.
  • Space savings: Miniature size allows for more compact equipment designs.
  • Cost-effective solution: Provides a balance of performance and affordability.

The SCL-1-DPNO-C1-24VDC relay is commonly used in control panels, machinery, and other industrial applications where reliable switching is essential. Its 24VDC coil voltage makes it compatible with many standard control systems. It's important to consult the manufacturer's datasheet for specific electrical ratings, environmental specifications, and safety certifications to ensure proper application and operation.

You May Also Be Interested in

GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Linear Technology
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess