EN
  • EN
  • DE

SN8F26E61X6

Part No SN8F26E61X6
Manufacturer SONiX
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SONiX
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838376-SN8F26E61X6
Ultra Librarian 3D Model Ultra Librarian SN8F26E61X6 CAD Model

Description

The SN8F26E61X6 is a microcontroller unit (MCU) manufactured by SONiX. This MCU is designed for a variety of embedded applications, offering a balance of performance, low power consumption, and integrated peripherals. It's commonly used in consumer electronics, industrial control, and Internet of Things (IoT) devices.

Applications:

  • Consumer Electronics: Used in remote controls, toys, and other consumer devices.
  • Industrial Control: Employed in motor control, sensor monitoring, and automation systems.
  • Internet of Things (IoT): Integrated into IoT devices for data collection, processing, and communication.
  • Home Appliances: Found in washing machines, refrigerators, and other smart appliances.
  • Medical Devices: Utilized in portable medical devices and healthcare monitoring systems.

Features:

  • 8-bit Microcontroller Core: Provides efficient processing for a wide range of applications.
  • Integrated Flash Memory: Allows for program storage and data logging.
  • Integrated RAM: Provides working memory for data processing.
  • Multiple I/O Ports: Enables interfacing with various sensors and actuators.
  • Timers and Counters: Facilitates timing and counting functions for real-time control.
  • ADC (Analog-to-Digital Converter): Allows for analog signal measurement.
  • UART, SPI, I2C Communication Interfaces: Enables serial communication with other devices.
  • Low Power Consumption: Designed for energy-efficient operation.

Benefits:

  • Versatile Application: Suitable for a broad range of embedded systems.
  • Flexible Memory Configuration: The integrated Flash and RAM provide ample storage and processing capabilities.
  • Easy Interfacing: Multiple I/O ports and communication interfaces simplify connecting to external devices.
  • Real-Time Control: Timers and counters enable precise timing and control in real-time applications.
  • Efficient Power Management: Low power consumption extends battery life in portable devices.

Additional Details:

The SN8F26E61X6 typically operates at a specific clock frequency (e.g., 16MHz or 24MHz) and features a variety of interrupt sources for responsive event handling. The internal ADC typically offers a resolution of 10 or 12 bits. Communication interfaces like UART, SPI, and I2C allow it to communicate with sensors, displays, and other peripherals. The specific pinout and packaging details vary depending on the specific variant. SONiX provides a comprehensive development environment, including compilers, debuggers, and example code, to facilitate application development. The SN8F26E61X6 is designed to meet industry standards for EMC and ESD protection. Detailed information regarding voltage ratings, temperature ranges, and electrical characteristics are available in the device datasheet.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess