EN
  • EN
  • DE

ICX414AL

Part No ICX414AL
Manufacturer Sony
Description Diagonal 8mm Progressive Scan CCD Solid-state Image Sensor with Square Pixel for EIA B/W Cameras
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sony
Win Source Part Number 1183827-ICX414AL
Manufacturer Homepage www.sony.co.jp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ICX414AL CAD Model

Description

The ICX414AL is a 1/3 inch CCD image sensor from Sony, primarily designed for use in security cameras, industrial imaging, and other applications requiring high-quality monochrome imaging. This sensor features a high sensitivity and low dark current, making it suitable for capturing clear images even in low-light conditions. It utilizes an interline transfer method for efficient charge transfer and reduced smear.

Applications

  • Security Cameras: Used in surveillance systems to provide clear monochrome images, especially in low-light environments.
  • Industrial Inspection: Integrated into machine vision systems for automated visual inspection and quality control.
  • Microscopy: Utilized in microscopy applications for capturing high-resolution monochrome images of samples.
  • Machine Vision: Employed in various machine vision applications requiring precise monochrome image capture.
  • Medical Imaging: Used in certain medical imaging devices where high-quality monochrome imaging is essential.

Features

  • 1/3 inch CCD: Provides a compact imaging area suitable for various camera designs.
  • Interline Transfer: Enables fast image readout and reduces smear.
  • Monochrome Sensor: Designed for black and white imaging with high sensitivity.
  • High Sensitivity: Captures clear images even in low-light conditions.
  • Low Dark Current: Minimizes thermal noise, improving image quality.
  • Electronic Shutter: Allows for electronic control over the exposure time.

Benefits

  • Excellent Low-Light Performance: High sensitivity and low dark current enable clear image capture in challenging lighting conditions.
  • Reduced Image Smear: Interline transfer technology minimizes smear caused by bright light sources.
  • High-Quality Monochrome Images: Delivers detailed and accurate monochrome images for various applications.
  • Versatile Applications: Suitable for a wide range of imaging applications due to its high performance and reliability.
  • Compact Size: 1/3 inch format allows for integration into compact camera designs.

Additional Details

The ICX414AL requires specific drive circuitry to generate the necessary clock and bias signals for operation. It typically operates on analog voltages, and the resulting image data is output as an analog signal, requiring further processing for digital conversion. The sensor's spectral response is optimized for visible light. For detailed specifications, including pixel size, resolution, frame rate, sensitivity, and dark current characteristics, refer to the device datasheet.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $106.1919 $106.1919
2+ $102.8735 $205.7470
3+ $99.5541 $298.6623
4+ $96.2358 $384.9432
5+ $86.2808 $431.4040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,130 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess