EN
  • EN
  • DE
  • IT

AM29F010B-90JE

Part No AM29F010B-90JE
Manufacturer Spansion
Catalog Hard To Find
Description 1 Megabit (128 K x 8-bit) CMOS 5.0 Volt-only, Uniform Sector Flash Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Win Source Part Number 1143714-AM29F010B-90JE
Manufacturer Homepage www.spansion.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM29F010B-90JE CAD Model

Description

The AM29F010B-90JE is a 1 Mbit (128 K x 8-bit) CMOS 5.0 Volt-only Flash memory device from Spansion, organized as 131,072 bytes. This device operates with a single 5V power supply and features a uniform sector architecture, where the memory array is divided into uniform sectors, enabling efficient data storage and retrieval. The '90' in the part number indicates a typical access time of 90 nanoseconds.

Applications

  • Embedded Systems
  • Industrial Control Equipment
  • Networking Devices
  • Consumer Electronics
  • Automotive Electronics

Features

  • Single 5.0 V power supply for read and write operations: Simplifies power supply design and reduces system cost.
  • Uniform Sector Architecture: Simplifies memory management and allows for flexible data storage.
  • High Performance: Fast access time of 90 ns for quick data retrieval.
  • High Endurance: Minimum 100,000 write/erase cycles per sector ensuring long-term reliability.
  • Automatic Write Timing: Simplifies the programming process and reduces development time.
  • Data# Polling and Toggle Bit: Detects the end of program or erase operations.
  • Ready/Busy# Output Pin: Indicates the device's operating status.
  • CMOS Low Power Consumption: Maximizes battery life in portable applications.
  • Sector Protection: Prevents accidental or unauthorized programming or erasure of specific sectors.

Benefits

  • Simplified system integration: Single power supply operation and automatic write timing simplifies hardware and software design.
  • High-speed data access: Fast access time ensures quick data retrieval and improves overall system performance.
  • Long-term reliability: High endurance rating ensures data retention and reliable operation over extended periods.
  • Flexible memory allocation: Uniform sector architecture enables efficient memory allocation and management.
  • Extended battery life: Low power consumption maximizes battery life in portable applications.
  • Data integrity: Sector protection feature prevents accidental data corruption.
  • Reduced programming complexity: Automatic write timing reduces the complexity of the programming process.

Additional Details

The AM29F010B-90JE is available in various package options, including PDIP and TSOP. It operates within a specified temperature range, making it suitable for a variety of environments. The uniform sector architecture allows for efficient memory management. The device also includes features like sector protection to prevent unintentional or unauthorized data modification. The fast 90ns access time makes it suitable for applications needing quick data retrieval. Detailed specifications, including timing diagrams, electrical characteristics, and package dimensions are available in the Spansion datasheet. The datasheet provides information regarding programming algorithms, erase procedures, and protection mechanisms.

You May Also Be Interested in

Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess