EN
  • EN
  • DE

S25FL004A0LMFI001

Part No S25FL004A0LMFI001
Manufacturer Spansion
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Spansion
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836271-S25FL004A0LMFI001
Ultra Librarian 3D Model Ultra Librarian S25FL004A0LMFI001 CAD Model

Description

The S25FL004A0LMFI001 is a 4 Mbit (512 K x 8) Serial Flash Memory manufactured by Spansion (now Cypress Semiconductor, and then Infineon Technologies). It is designed for embedded systems requiring non-volatile storage for code and data. This memory uses the SPI (Serial Peripheral Interface) for communication, allowing for high-speed data transfer.

Applications

  • Embedded Systems: Used in a wide variety of embedded applications such as industrial control, networking, and consumer electronics.
  • Boot Code Storage: Employed as boot memory for microcontrollers and processors.
  • Data Logging: Utilized in data loggers and other systems for storing sensor data and other information.
  • Firmware Storage: Stores firmware for various devices including network equipment, printers, and other peripherals.
  • Industrial Control: Used in industrial control systems to store program code and configuration data.

Features

  • 4 Mbit (512 K x 8) Memory Organization: Provides a total storage capacity of 4 megabits, organized as 524,288 bytes.
  • Serial Peripheral Interface (SPI): Supports SPI modes 0 and 3, allowing for flexible communication with microcontrollers and processors.
  • Single Voltage Supply: Operates from a single power supply, simplifying system design.
  • Page Program: Supports page programming, allowing for efficient data writing.
  • Sector Erase: Offers sector erase capability, allowing for flexible memory management.
  • Write Protection: Includes write protection features to prevent accidental data corruption.
  • Small Package Options: Available in compact packages, such as SOIC and WSON, making it suitable for space-constrained applications.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed, ensuring data integrity and preventing data loss.
  • High-Speed Communication: The SPI interface enables fast data transfer, improving overall system performance.
  • Flexible Memory Management: Sector erase capability allows for efficient memory management.
  • Reliable Data Storage: Designed for high endurance and data retention, ensuring long-term reliability.
  • Easy Integration: The standard SPI interface and compact package options simplify integration into embedded systems.
  • Protection Features: Write protection features prevent accidental data corruption, enhancing data security.

The S25FL004A0LMFI001 Serial Flash Memory provides a reliable and efficient solution for non-volatile data storage in embedded systems requiring a fast SPI interface.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7290 $60.5150
85+ $1.4183 $120.5555
130+ $1.3745 $178.6850
175+ $1.3294 $232.6450
225+ $1.2855 $289.2375
305+ $1.1527 $351.5735
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,300 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess