EN
  • EN
  • DE

S29GL032M90TAIR40

Part No S29GL032M90TAIR40
Manufacturer Spansion
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 186040-S29GL032M90TAIR40
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S29GL032M90TAIR40 CAD Model

Description

The S29GL032M90TAIR40 is a 32-Megabit (4 M x 8-bit/2 M x 16-bit) CMOS 3.0 Volt-only, simultaneous Read/Write Flash memory device manufactured by Spansion. This device is designed for high-performance, low-power applications requiring fast and reliable data storage. It features a versatile architecture that allows for both simultaneous read and write operations, enhancing system performance and responsiveness. It's part of the Spansion GL series, known for its robust performance and reliability in embedded systems.

Applications

  • Embedded systems requiring non-volatile memory
  • Industrial control systems
  • Networking equipment
  • Automotive applications (e.g., instrument clusters, infotainment systems)
  • Wireless communication devices

Features

  • Simultaneous Read/Write Operations: Allows concurrent read and write operations, maximizing system throughput.
  • 3.0 Volt-only Operation: Simplifies system power requirements and reduces power consumption.
  • Page Mode Operation: Supports fast page read and write operations for improved performance.
  • Sector Protection: Provides hardware-based sector protection to prevent accidental program or erase operations.
  • Advanced Sector Protection: Offers flexible sector protection options, including individual sector locking and unlocking.
  • Hardware Reset Input: Allows for a simple and reliable system reset.
  • Common Flash Interface (CFI): Provides a standard interface for device identification and programming.
  • Automated Write/Erase Algorithms: Simplifies programming and erase operations, reducing software overhead.
  • Low Power Consumption: Minimizes power dissipation for energy-efficient operation.
  • Extended Temperature Range: Operates reliably over a wide temperature range, making it suitable for harsh environments.

Benefits

  • Increased System Performance: Simultaneous read/write capability enhances system responsiveness and throughput.
  • Reduced Power Consumption: 3.0V operation and low-power design minimize energy usage, extending battery life in portable devices.
  • Enhanced Data Security: Sector protection features prevent unauthorized access and accidental data corruption.
  • Simplified System Design: Automated write/erase algorithms and CFI simplify integration and programming.
  • Improved Reliability: Robust design and extended temperature range ensure reliable operation in demanding environments.
  • Cost-Effective Solution: Provides a high-performance and reliable storage solution at a competitive price.

Additional Details

The S29GL032M90TAIR40 utilizes a NOR flash memory technology, which provides fast random access times. It's available in various package options, including TSOP and BGA, to accommodate different board layouts and assembly requirements. The device is compliant with industry standards for flash memory devices. Detailed specifications regarding timing characteristics, electrical parameters, and package dimensions are available in the device datasheet. The 90ns access time denotes the speed at which data can be read from the memory. The '40' likely relates to packaging or temperature grade differences compared to the '30' variant.

You May Also Be Interested in

Winbond Electronics
IC SDRAM 1GB X16 933MHZ 96WBGA / SDRAM - DDR3 Memory IC 1Gb (64M x 16) SSTL_15 933 MHz 20 ns 96-VFBGA (7.5x13)
Lowest to $4.1752
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 48TSOP / FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 70 ns 48-TSOP
Lowest to $4.6918
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-SOIC
Lowest to $1.0949
Winbond Electronics
IC FLASH 2MBIT SPI 104MHZ 8SOIC / FLASH - NOR Memory IC 2Mb (256K x 8) SPI - Quad I/O 104 MHz 8-SOIC
Lowest to $1.3098
Alliance Memory, Inc.
SDRAM - 256K, 16X16, TSOP 54 / SDRAM Memory IC 256Mb (16M x 16) LVTTL 166 MHz 5 ns 54-TSOP II
Lowest to $5.8209
Macronix
IC FLASH 16MBIT SPI/DUAL 8SOP / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Dual I/O 104 MHz 8-SOP
Lowest to $0.8316
Macronix
IC FLASH 16MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 80 MHz 8-WSON (6x5)
Lowest to $1.9008
Fairchild/ON Semiconductor
IC EEPROM 128KBIT I2C 8TSSOP / EEPROM Memory IC 128Kb (16K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
Winbond Electronics
IC FLASH / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 133 MHz 6 ns 8-SOIC
Lowest to $10.0855

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6838 $62.5218
25+ $4.6639 $116.5975
39+ $4.5184 $176.2176
53+ $4.3728 $231.7584
69+ $4.2261 $291.6009
92+ $3.7896 $348.6432
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,540 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess