EN
  • EN
  • DE

S34ML02G100TF100

Part No S34ML02G100TF100
Manufacturer Spansion
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Spansion
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836357-S34ML02G100TF100
Ultra Librarian 3D Model Ultra Librarian S34ML02G100TF100 CAD Model

Description

The S34ML02G100TF100 is a 2 Gb (Gigabit) NAND flash memory device produced by Spansion (now Cypress Semiconductor, later Infineon). This non-volatile memory is used in various storage applications, providing a balance of density, speed, and endurance.

Applications

  • Embedded Systems: Used for storing firmware and application code in embedded systems.
  • Solid State Drives (SSDs): Can be found in entry-level or specialized SSDs.
  • USB Flash Drives: Commonly used as the storage medium in USB drives.
  • Memory Cards: Utilized in SD and microSD cards for portable devices.
  • Mobile Devices: Used in smartphones, tablets, and other mobile devices for data storage.

Features

  • Capacity: 2 Gb (256 MB)
  • Organization: x8 or x16 data bus
  • Supply Voltage: Typically operates at 3.3V or 1.8V
  • Interface: Standard NAND flash interface
  • Page Size: Typically 2KB or 4KB plus spare area
  • Block Size: Typically 128KB or 256KB
  • Error Correction Code (ECC): Built-in ECC for data integrity
  • Wear Leveling: Implements wear leveling algorithms to prolong the lifespan of the memory
  • Operating Temperature: Industrial temperature range (-40°C to +85°C) available

Benefits

  • High Density: Provides a relatively high storage capacity in a compact package.
  • Non-Volatile: Retains data even when power is removed.
  • Fast Read/Write Speeds: Enables quick access to stored data.
  • Reliability: Built-in ECC and wear leveling enhance data reliability and lifespan.
  • Cost-Effective: Offers a good balance of performance and cost for various applications.

The S34ML02G100TF100 from Spansion offers a reliable NAND flash memory solution suitable for diverse applications requiring non-volatile storage. The combination of high density, fast speeds, and integrated ECC makes it a strong choice for embedded systems, mobile devices, and storage solutions.

You May Also Be Interested in

Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2566 $62.5660
23+ $5.1340 $118.0820
35+ $4.9734 $174.0690
48+ $4.8129 $231.0192
63+ $4.6523 $293.0949
84+ $4.1719 $350.4396
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,446 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess