EN
  • EN
  • DE
  • IT

S72NS128PDOAJBLGO

Part No S72NS128PDOAJBLGO
Manufacturer Spansion
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0727+
Reference case FBGA
Manufacturer Spansion
Manufacturer Homepage www.spansion.com
Win Source Part Number 716074-S72NS128PDOAJBLGO
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S72NS128PDOAJBLGO CAD Model

Description

The S72NS128PDOAJBLGO is a NOR flash memory device manufactured by Spansion (now Cypress Semiconductor, later acquired by Infineon). It is designed for high-performance, high-density storage solutions in embedded systems. This memory chip provides a reliable and efficient way to store and retrieve critical data, code, and configuration settings in a variety of applications.

Applications

  • Automotive Infotainment Systems: Used for storing maps, navigation data, and multimedia content.
  • Industrial Control Systems: Stores firmware, configuration data, and logs.
  • Networking Equipment: Stores boot code, operating system images, and network configurations.
  • Consumer Electronics: Found in set-top boxes, digital TVs, and other devices requiring non-volatile memory.
  • Medical Devices: Used for storing critical data and software in medical equipment.

Features

  • 128 Mbit (16 MByte) Density: Provides ample storage space for various application needs.
  • NOR Flash Technology: Offers fast read access times, ideal for code execution directly from flash memory.
  • Page Mode Operation: Enhances read throughput for improved system performance.
  • Uniform Block Architecture: Simplifies memory management and improves erase efficiency.
  • Multiple I/O Options: Supports various interface options for flexible system integration.
  • Low Power Consumption: Minimizes power requirements for energy-efficient operation.
  • Advanced Security Features: Protects data from unauthorized access and tampering.
  • Extended Temperature Range: Operates reliably in harsh environments.

Benefits

  • High Performance: Fast read speeds enable quick boot-up times and efficient code execution.
  • Reliable Data Storage: Non-volatile memory ensures data retention even when power is off.
  • Space-Saving Design: Compact packaging allows for integration into small form-factor devices.
  • Cost-Effective Solution: Provides a balance of performance, density, and cost.
  • Enhanced System Security: Protects sensitive data from unauthorized access.
  • Long Product Life Cycle: Ensures long-term availability and support.

Technical Specifications

The S72NS128PDOAJBLGO typically operates at a voltage range of 2.7V to 3.6V. It features a serial peripheral interface (SPI) for communication, offering flexibility in system design. The operating temperature range is typically -40°C to +85°C, making it suitable for industrial and automotive applications. The device offers a high endurance rating, ensuring long-term reliability. Exact specifications can vary based on the specific revision and packaging.

You May Also Be Interested in

AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess