EN
  • EN
  • DE
  • IT

TMS980C136C128PZR

Part No TMS980C136C128PZR
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case QFP
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 716773-TMS980C136C128PZR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMS980C136C128PZR CAD Model

Description

The TMS980C136C128PZR is a high-performance microcontroller unit (MCU) from Texas Instruments, designed to cater to a wide range of applications that require robust control operations and efficient data handling. This MCU is part of the TMS320 family, which is renowned for its advanced digital signal processing capabilities and integration of microcontroller functionalities.

Key Features:

  • CPU: At the heart of the TMS980C136C128PZR lies a powerful CPU core that operates at a high clock speed, enabling quick processing of complex algorithms and control tasks.
  • Memory: Equipped with 128KB of program flash memory, this device provides ample space for storing firmware and applications. The flash memory technology ensures data retention and quick access to the code.
  • I/O Ports: A variety of input/output ports are available, allowing for versatile connectivity options and the ability to interface with a range of external devices and sensors.
  • Timers and PWM: Integrated timers and pulse-width modulation (PWM) controllers support precise timing operations and motor control applications, making it ideal for industrial automation and control systems.
  • Analog-to-Digital Converter (ADC): The onboard ADC enables the conversion of analog signals to digital, facilitating the use of analog sensors and providing accurate data for processing.
  • Communication Interfaces: With multiple communication interfaces, including SPI, I2C, and UART, this MCU offers flexible communication solutions for various peripheral devices.
  • Temperature Range: It operates reliably across a wide temperature range, ensuring stability and performance in harsh environmental conditions.
  • Package: The TMS980C136C128PZR is available in a compact surface-mount package, which is suitable for space-constrained applications.

The TMS980C136C128PZR is a perfect choice for developers looking for an MCU with DSP capabilities that can handle tasks such as real-time data analysis, control systems, and complex algorithm computations. Its robust feature set and versatile peripherals make it a go-to solution for applications in automotive, industrial, medical, and consumer electronics sectors. Texas Instruments' commitment to quality and long-term support ensures that this MCU will remain a reliable component in your product design.

You May Also Be Interested in

Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $74.1920 $74.1920
2+ $60.8755 $121.7510
3+ $58.9732 $176.9196
4+ $57.0708 $228.2832
5+ $55.1685 $275.8425
7+ $49.4614 $346.2298
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,010 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess