EN
  • EN
  • DE
  • IT

AD632SH

Part No AD632SH
Manufacturer Analog Devices Inc.
Catalog Linear - Analog Multipliers, Dividers
Description Internally Trimmed Precision IC Multiplier | IC PREC MULTIPLIER MONO TO100-10
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Bulk
Function Analog Multiplier/Divider
Number of Bits/Stages 4-Quadrant
Manufacturer Package TO-100-10 Metal Can
Supplier Device Package TO-100-10
Family Part Number AD632
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1136678-AD632SH
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD632SH CAD Model

Description

AD632SH Analog Multiplier by Analog Devices Inc.

The AD632SH is a precision analog multiplier engineered by Analog Devices Inc., a leader in high-performance semiconductors. This innovative component is designed to deliver accurate multiplication, division, and exponentiation operations for a wide range of electronic applications. The AD632SH stands out for its exceptional versatility, making it an ideal choice for use in analog signal processing tasks.

At the heart of the AD632SH is a laser-trimmed, monolithic bipolar integrated circuit, which ensures reliable and consistent performance. The device boasts a high degree of accuracy with a nonlinearity error of typically less than 0.1%. This precision is maintained over a wide input range, making the AD632SH suitable for complex mathematical operations in critical applications.

The AD632SH operates with a power supply range of ±15V, providing sufficient headroom for various electronic designs. It also features a four-quadrant multiplier, which means it can handle both positive and negative input voltages, thus offering great flexibility in signal processing. The device's bandwidth of 1 MHz makes it capable of handling high-speed signals without significant distortion, further enhancing its utility in fast-paced environments.

This analog multiplier is encased in a hermetically sealed metal can, which provides excellent protection against environmental factors, ensuring long-term stability and reliability. The AD632SH is commonly used in applications such as voltage-controlled amplifiers, frequency doublers, phase detectors, and variable filters. Its robust design and high precision also make it an excellent choice for use in medical instrumentation, industrial control systems, and data acquisition modules.

Analog Devices Inc. has equipped the AD632SH with additional features such as differential inputs, which minimize common-mode noise and improve the signal-to-noise ratio. The device also includes an internal scaling voltage reference, which simplifies circuit design by eliminating the need for external calibration. With its combination of precision, versatility, and durability, the AD632SH is a top-tier solution for designers seeking to incorporate analog multiplication into their electronic systems.

You May Also Be Interested in

Burr-Brown (TI)
4213 MULTIPLIER-DIVIDER
Need more? Email Us
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier | IC MULTIPLIER/DIVIDER 14CDIP
Lowest to $67.2314
Analog Devices Inc.
IC MULT DIV LASER TRIM TO100-10
Need more? Email Us
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier | IC PREC MULTIPLIER MONO TO100-10
Lowest to $302.9851
Analog Devices Inc.
Analog Multiplier 4Bit 8-Pin SOIC N Tube / IC MULTIPLIER ANALOG 8-SOIC
Lowest to $84.2106
Analog Devices Inc.
IC MULTIPLIER 4-QUADRANT 8-SOIC
Lowest to $19.4828
Analog Devices Inc.
Low Cost Analog Multiplier | IC ANALOG MULTIPLIER 8-DIP
Lowest to $53.8310
Analog Devices Inc.
Real-Time Analog Computational Unit ACU | IC MULT/DIV REALTIME ACU 18-CDIP
Lowest to $71.6418
Texas Instruments
IC WIDE BW PREC MULT 16-SOIC
Lowest to $39.0840

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $327.0677 $327.0677
2+ $293.2331 $586.4662
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess