EN
  • EN
  • DE

LLC101101

Part No LLC101101
Manufacturer SST Sensing Ltd
Catalog Float, Level Sensors
Description SENSOR LEVEL DIGITAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Type Liquid
Output Type Digital
Output Configuration Push-Pull
Current 2.5 mA
Mounting Type Threaded
Material - Housing & Prism Polysulfone (PES)
Operating Temperature -40°C ~ 125°C
Voltage Rating 4.5V ~ 15.4V
Ultra Librarian 3D Model Ultra Librarian LLC101101 CAD Model

Description

NULL

You May Also Be Interested in

Standex-Meder Electronics
SENSOR LEVEL SWITCH SINGLE FLOAT
Need more? Email Us
SST Sensing Ltd
SENSOR LEVEL DIGITAL
Need more? Email Us
SST Sensing Ltd
SENSOR LEVEL DIGITAL
Need more? Email Us
Sensata-Cynergy3
SENSOR PRESSURE 0-10MWG 4-20MA / Liquid Level Sensor Analog (Diaphragm) 4mA ~ 20mA Output Cable Mount
Need more? Email Us
SST Sensing Ltd
SENSOR LEVEL DIGITAL
Need more? Email Us
Cynergy 3
MIN HORIZONTAL FLOAT SWITCH M12 / A Miniature Horizontal Float Switch
Need more? Email Us
Sensata-Cynergy3
THERMISTOR FLOAT SWITCH PPS 1A
Need more? Email Us
Honeywell
SENSOR LEVEL PUSH-PULL
Need more? Email Us
Sensata-Cynergy3
THERMISTOR FLOAT SWITCH PP 1A
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess