EN
  • EN
  • DE
  • IT

SNA-476-TR1

Part No SNA-476-TR1
Manufacturer Stanford Microdevices
Catalog Electronic Wholesale
Description DC-8 GHz, Cascadable GaAs MMIC Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Stanford Microdevices
Win Source Part Number 1256433-SNA-476-TR1
Manufacturer Homepage 0
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SNA-476-TR1 CAD Model

Description

The Stanford Microdevices (now Qorvo) SNA-476-TR1 is a high-linearity Gallium Arsenide (GaAs) Heterojunction Bipolar Transistor (HBT) amplifier designed for a wide range of wireless communication applications. It is known for its excellent gain, low noise figure, and high output power, making it suitable for use in cellular infrastructure, WLAN, and other RF front-end systems.

Applications

  • Cellular Infrastructure (e.g., Base Stations, Repeaters)
  • Wireless LAN (WLAN)
  • Cordless Telephones
  • Satellite Communications
  • RF Front-End Amplifiers
  • General Purpose Amplification at RF Frequencies

Features

  • High Linearity: Provides excellent signal fidelity, minimizing distortion and spurious signals.
  • High Gain: Offers significant signal amplification for improved system sensitivity.
  • Low Noise Figure: Minimizes noise contribution, enhancing signal-to-noise ratio (SNR).
  • High Output Power: Delivers substantial output power for extended communication range.
  • Internally Matched: Simplifies design and reduces the need for external matching components.
  • Surface Mount Package: Compact surface-mount package saves board space.
  • GaAs HBT Technology: Provides superior performance at high frequencies compared to silicon-based amplifiers.
  • Single Positive Supply: Operates from a single positive supply voltage, simplifying power supply requirements.

Benefits

  • Improved Signal Quality: High linearity ensures excellent signal fidelity.
  • Enhanced System Performance: High gain and low noise figure improve system sensitivity and performance.
  • Increased Communication Range: High output power extends communication range.
  • Simplified Design: Internally matched design simplifies the design process.
  • Compact Size: Small surface-mount package enables compact and efficient designs.

Additional Details

The SNA-476-TR1 is typically housed in a small surface-mount package, such as a SOT-89 or similar. Key specifications include gain, noise figure, output power, input and output return loss, and operating frequency range. It requires a single positive supply voltage and a few external bias components. Detailed performance characteristics, application circuit examples, and layout recommendations can be found in the product datasheet. Proper impedance matching and biasing are crucial for achieving optimal performance in RF amplifier applications. Thermal management may be required depending on the operating conditions and output power levels.

You May Also Be Interested in

Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess