The 16NF25 is a state-of-the-art power MOSFET designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and high-performance components. The 16NF25 is part of STMicroelectronics' extensive MOSFET product line and is engineered to meet the demanding requirements of modern electronic applications.
Key Features
- High Current Capability: The 16NF25 is capable of supporting high current loads, making it suitable for a wide range of power applications.
- Low On-Resistance: With its low on-resistance (R<sub>DS(on)), the device ensures minimal power loss and improves overall efficiency, which is crucial for power-sensitive designs.
- High Switching Speed: The fast switching characteristics of the 16NF25 enable efficient operation at high frequencies, reducing switching losses and enhancing performance in applications such as switch-mode power supplies.
- Enhanced Thermal Performance: The MOSFET is designed with an optimal thermal footprint, ensuring reliable operation even under high temperature conditions.
Applications
The versatility of the 16NF25 allows it to be used in a variety of applications, including:
- Power supply units
- DC-DC converters
- Motor control circuits
- Automotive applications
- High-efficiency power management systems
Technical Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
250V
Continuous Drain Current (I<sub>D)
16A
Power Dissipation (P<sub>D)
45W
Operating Temperature
-55°C to +150°C
Quality and Reliability
STMicroelectronics is committed to the highest standards of quality and reliability, and the 16NF25 is no exception. It is manufactured in state-of-the-art facilities with stringent quality control measures, ensuring that each component meets the company's rigorous standards for performance and durability.
For more information, detailed datasheets, and technical support, customers are encouraged to visit STMicroelectronics' official website or contact their local ST sales office.