EN
  • EN
  • DE

1SS314WT

Part No 1SS314WT
Manufacturer STMicroelectronics
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1035497-1SS314WT
Categories OEM Parts(0-9)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1SS314WT CAD Model

Description

Product Overview: 1SS314WT - STMicroelectronics

The 1SS314WT is a high-performance, fast-switching diode fabricated by STMicroelectronics, a global leader in semiconductor solutions. This product is specifically designed to offer superior efficiency in a variety of electronic applications, particularly in high-speed switching circuits.

Key Features

  • Low Forward Voltage Drop: The 1SS314WT diode is engineered to have a low forward voltage drop, which enhances its efficiency by minimizing power loss during operation. This characteristic is crucial for applications where power conservation is essential.
  • Fast Switching Speed: With its fast switching capability, this diode is ideal for high-frequency applications. It ensures that electronic circuits can switch on and off rapidly, thereby improving overall performance and response times.
  • High Reliability: STMicroelectronics is renowned for its commitment to quality, and the 1SS314WT is no exception. The diode is built to last and maintain performance even under demanding conditions.
  • Surface Mount Package: The device comes in a compact surface mount package, making it suitable for use in space-constrained applications. The small form factor also allows for high-density mounting on printed circuit boards (PCBs).

Applications

The 1SS314WT diode is versatile and can be used in various electronic circuits, including:

  • High-speed switching power supplies
  • DC-DC converters
  • Protection circuits
  • High-frequency rectification
  • Portable and battery-powered devices

Technical Specifications

The 1SS314WT offers the following technical specifications:

  • Reverse Voltage: Typically around 30V
  • Forward Current: Adequate for most high-speed applications
  • Operating Temperature Range: Suitable for a wide range of environmental conditions

STMicroelectronics provides detailed datasheets and technical documentation for the 1SS314WT, ensuring that designers and engineers have all the necessary information to integrate this diode into their projects effectively.

For more information or to purchase the 1SS314WT diode, visit the STMicroelectronics website or contact an authorized distributor.

You May Also Be Interested in

Everlight Electronics Co Ltd
Lowest to $0.1487
Everlight Electronics Co Ltd
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
Toshiba Semiconductor and Storage
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess