EN
  • EN
  • DE

3STR1630

Part No 3STR1630
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description TRANS NPN 30V 6A SOT-23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN
Maximum Current Collector 6A
VCEO Maximum Collector-Emitter Breakdown Voltage 30V
Max Vce (sat) 300mV @ 500mA, 5A
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 180 @ 500mA, 2V
Maximum Power Dissipation 500mW
Frequency - Transition 100MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1005363-3STR1630
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 3STR1630 CAD Model

Description

The 3STR1630 is a high-efficiency, low-power NPN transistor developed by STMicroelectronics, a global leader in semiconductor solutions. This discrete semiconductor product is designed to meet the rigorous demands of contemporary electronic circuits, providing a blend of performance and reliability that is well-suited for a wide range of applications.

Key Features

  • Voltage Capacity: The 3STR1630 is capable of withstanding voltages up to 30V, making it suitable for various medium-voltage applications.
  • Current Handling: It can handle continuous collector currents up to 1A, which is sufficient for driving moderate loads.
  • High Gain Bandwidth Product: With a transition frequency of 100MHz, this transistor is an excellent choice for amplification in high-frequency signal processing.
  • Low Saturation Voltage: The device exhibits a low collector-emitter saturation voltage, which enhances its efficiency in switching applications by minimizing power loss.
  • Complementary PNP Type: It has a complementary PNP type, which allows for easy implementation in push-pull amplifier configurations.

Applications

The versatility of the 3STR1630 makes it an ideal choice for a variety of applications, including:

  • Power management in portable and low-power devices
  • Signal amplification in audio and communication systems
  • Driver stages in amplifiers and switches
  • Control circuits in embedded systems
  • Load switching in industrial and automation technology

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The 3STR1630 is built using robust manufacturing processes that ensure its performance over a wide range of operating conditions. It is also supported by comprehensive technical documentation and application support, making integration into your designs seamless and straightforward.

Whether you are developing a new design or optimizing an existing one, the 3STR1630 offers a compact, efficient, and cost-effective solution that does not compromise on quality.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4208 $58.9120
335+ $0.3453 $115.6755
520+ $0.3345 $173.9400
715+ $0.3238 $231.5170
925+ $0.3129 $289.4325
1,240+ $0.2806 $347.9440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,600 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess