EN
  • EN
  • DE

6NK60ZFP

Part No 6NK60ZFP
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 6A TO-220FP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 6A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 100μA
Max Gate Charge 46nC @ 10V
Max Input Capacitance 905pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 30W (Tc)
Maximum Rds On at Id,Vgs 1.2 Ohm @ 3A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Dimension TO-220-3 Full Pack
Win Source Part Number 197926-6NK60ZFP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 6NK60ZFP CAD Model

Description

Product Overview: 6NK60ZFP - STMicroelectronics

The 6NK60ZFP is a highly efficient, power MOSFET transistor designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This product is part of STMicroelectronics' MDmesh™ K5 series, which is well-known for its outstanding performance in high voltage power conversion applications.

The 6NK60ZFP is a SuperMESH™ power MOSFET that features a 600V drain-source breakdown voltage, making it an excellent choice for applications requiring high voltage capabilities. With a 6A continuous drain current and a low gate charge, this MOSFET is designed to deliver high-speed switching performance with reduced switching losses, making it suitable for high-efficiency power supplies, lighting applications, and electronic ballasts.

One of the key advantages of the 6NK60ZFP is its very low on-resistance (R<sub>DS(on)), which enhances overall system efficiency by minimizing conduction losses. Additionally, the device's Zener-protected gate provides robustness and reliability, ensuring it can withstand transient voltage spikes and harsh operating conditions.

The 6NK60ZFP comes in a fully isolated TO-220FP package, which provides excellent thermal performance and simplifies mounting on heat sinks. This isolation allows for easier handling and safety during installation, as well as improved thermal management in the final application.

With its combination of high voltage capability, low on-resistance, fast switching speed, and robust package, the 6NK60ZFP MOSFET is an ideal choice for designers looking to optimize power management in a wide range of electronic systems. Its performance and reliability make it a go-to component for engineers seeking to enhance the efficiency and longevity of their designs.

STMicroelectronics' commitment to environmental sustainability is evident in the 6NK60ZFP, as the device is compliant with RoHS (Restriction of Hazardous Substances) directives, ensuring that it meets global environmental standards and is free from harmful substances.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us
ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Sanken
N-Channel MOS FET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060
Freescale Semiconductor - NXP
RF POWER FIELD-EFFECT TRANSISTOR / RF Mosfet LDMOS (Dual) 28 V 350 mA 2.58GHz 15.5dB 28W NI-780S-4L2L
Lowest to $216.4180
IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895
STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.9436 $62.8308
7+ $17.1841 $120.2887
11+ $16.6470 $183.1170
15+ $16.1099 $241.6485
19+ $15.5729 $295.8851
25+ $13.9628 $349.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess