EN
  • EN
  • DE

74HC07

Part No 74HC07
Manufacturer STMicroelectronics
Catalog Hard To Find
Description HEX BUFFER OPEN DRAIN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1131462-74HC07
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HC07 CAD Model

Description

The STMicroelectronics 74HC07 device is a high-speed Si-gate CMOS product that belongs to a broad range of hex buffers. This integrated circuit is designed to provide a robust and reliable solution for buffering and driving applications with high-voltage open-collector outputs.

Key Features

  • High Noise Immunity: Characterized by a high level of immunity to electrical noise, the 74HC07 is ideal for harsh electronic environments.
  • Low Power Consumption: The CMOS technology used in the 74HC07 ensures low power consumption, making it suitable for battery-operated devices.
  • High Current Output: Capable of delivering output currents up to 40mA, this hex buffer can drive multiple loads simultaneously.
  • Wide Operating Voltage Range: It operates over a wide voltage range from 2V to 6V, providing flexibility in various application designs.
  • Open-Collector Outputs: The open-collector outputs allow for wired-AND connections and the ability to connect outputs to high voltages to interface with different logic levels.

Applications

The versatility of the 74HC07 makes it suitable for a variety of applications, including:

  • Logic level shifting
  • Line driving
  • Glue logic for digital systems
  • Input/output buffering

Product Specifications

Parameter Value
Logic Type Hex Buffer/Driver
Number of Elements 6
Number of Bits per Element 1
Output Type Open Collector
Supply Voltage - Min 2V
Supply Voltage - Max 6V
Operating Temperature -40°C to +125°C

The 74HC07 from STMicroelectronics is a robust, versatile, and efficient solution for your buffering and driving needs, offering the reliability and performance expected from a leading semiconductor manufacturer.

You May Also Be Interested in

Infineon Technologies
Lowest to $9.7932
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Texas Instruments
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
STMicroelectronics
Lowest to $1.4553
Rohm Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
Lowest to $12.6416
Analog Devices Inc.
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7658 $61.2640
185+ $0.6283 $116.2355
285+ $0.6087 $173.4795
395+ $0.5891 $232.6945
510+ $0.5694 $290.3940
680+ $0.5105 $347.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess