EN
  • EN
  • DE

STTH12S06FP

Part No STTH12S06FP
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description Rectifier Diode Switching 600V 12A 21ns 2-Pin(2+Tab) TO-220FPAC Tube / DIODE GEN PURP 600V 12A TO220FP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 12A
Voltage - Forward (Vf) (Max) @ If 3.4V @ 12A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 21ns
Current - Reverse Leakage @ Vr 30μA @ 600V
Mounting Through Hole
Case / Package TO-220FPAC
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 038627-STTH12S06FP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name STTH12S06
Introduction Date October 02, 2007
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian STTH12S06FP CAD Model

Description

STTH12S06FP - Ultrafast High Voltage Rectifier

The STTH12S06FP is a state-of-the-art ultrafast recovery diode designed by STMicroelectronics, a leader in semiconductor solutions. This high voltage rectifier is specifically engineered to meet the rigorous demands of modern electronic applications, offering a combination of high efficiency and reliability for a wide range of power conversion systems.

Key Features

  • Voltage Ratings: With a peak reverse voltage (VRRM) of 600V, the STTH12S06FP is well-suited for high voltage applications.
  • Current Capability: It can handle an average forward current (IF(AV)) of 12A, making it capable of supporting significant power levels.
  • Ultrafast Recovery Time: The diode boasts an exceptionally fast recovery time, typically less than 35ns, which minimizes energy loss and improves efficiency in high-speed switching applications.
  • Low Forward Voltage Drop: A low forward voltage drop (VF) reduces power dissipation and improves thermal efficiency, contributing to the overall performance of the system.
  • High Surge Current Capability: With its robust surge current handling capabilities, the STTH12S06FP can withstand transient overloads, enhancing the durability of the end application.
  • Insulated Package: The device comes in an insulated full pack package, which ensures electrical isolation from the heatsink and simplifies mounting.

Applications

The STTH12S06FP is ideal for a variety of applications where efficient and rapid switching is essential. It is commonly used in:

  • Switch Mode Power Supplies (SMPS)
  • High-frequency inverters
  • Free-wheeling diodes
  • DC/DC converters
  • Snubber circuits
  • Power factor correction circuits

Product Quality and Reliability

STMicroelectronics ensures that the STTH12S06FP meets the highest quality and reliability standards. The device is manufactured using robust and proven technology, and it undergoes rigorous testing to guarantee performance even under the harshest conditions. Whether it's for industrial, commercial, or consumer applications, the STTH12S06FP provides the efficiency and durability needed for your high-speed power rectification needs.

For detailed specifications, application notes, and additional resources, visit the STMicroelectronics website or contact their support team for personalized assistance.

You May Also Be Interested in

ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Microchip Technology
DIODE GEN PURP 400V 85A DO5
Lowest to $0.0965
Taiwan Semiconductor
DIODE SCHOTTKY 20V 1A DO214AC
Lowest to $0.0277
Infineon Technologies
LED PX3743DDQSM1382XUMA1 / Diode
Lowest to $6.5292
Panjit
DIODE SCHOTTKY 40V 3A SOD123HE
Lowest to $0.1085
AVX Corp/Kyocera Corp
DIODE SCHOTTKY 30V 3A NSMC
Need more? Email Us
Infineon Technologies
LED PX3746DDQSM1383XUMA1 / Diode
Need more? Email Us
Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249
Surge Components
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0474

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7120 $53.4000
175+ $0.5842 $102.2350
270+ $0.5659 $152.7930
370+ $0.5477 $202.6490
475+ $0.5294 $251.4650
635+ $0.4747 $301.4345
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess