EN
  • EN
  • DE

74HC257DRSOP39

Part No 74HC257DRSOP39
Manufacturer STMicroelectronics
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1040320-74HC257DRSOP39
Categories OEM Parts(0-9)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74HC257DRSOP39 CAD Model

Description

STMicroelectronics 74HC257DRSOP39

The 74HC257DRSOP39 is a high-performance integrated circuit from STMicroelectronics, renowned for its robustness and versatility in various digital applications. This particular chip is part of the 74HC family, which is well-known for its high-speed CMOS logic that operates with the speed of LSTTL combined with the true CMOS low-power consumption.

Key Features

  • Quad 2-Input Multiplexer: The device features four multiplexers with two inputs each, providing the flexibility to select one of two data sources for each multiplexer output.
  • Tri-State Outputs: It includes tri-state output capability, which allows for multiple devices to be connected to a common bus without interference, a critical feature for bus-oriented systems.
  • Wide Operating Voltage Range: The 74HC257DRSOP39 operates over a broad voltage range from 2V to 6V, making it suitable for interfacing with both TTL and CMOS circuits.
  • Low Power Consumption: True to the CMOS technology, this device consumes significantly less power, making it ideal for battery-operated and power-sensitive applications.
  • High Noise Immunity: The chip boasts a high level of immunity to electrical noise, which is essential for stable performance in industrial environments.
  • Compatibility: It is compatible with inputs from 74LS logic families, thereby providing ease of integration with existing systems and components.

Applications

The 74HC257DRSOP39 is suitable for a wide range of applications, including:

  • Data routing and signal gating
  • Function generation
  • Arithmetic operations
  • Computer peripheral interfacing
  • Digital systems where low power and high efficiency are required

Package Information

The device is available in a SOP (Small Outline Package) with 39 pins, which is designed for space-saving on PCBs while ensuring reliable connectivity and performance.

With its combination of features, the 74HC257DRSOP39 from STMicroelectronics is a go-to choice for designers looking for a multiplexer that offers both high-speed operation and power efficiency.

You May Also Be Interested in

TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Texas Instruments
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess