Product Overview: 74LCX14MTRSOP39 by STMicroelectronics
The 74LCX14MTRSOP39 is a high-performance, low-voltage CMOS Hex Schmitt Inverter manufactured by STMicroelectronics, a leader in the semiconductor industry. This integrated circuit is designed to operate with a power supply range of 2.0 to 3.6 volts, making it particularly suitable for battery-powered applications and for interfacing with 5V logic levels in mixed voltage systems.
This device features six independent inverters with Schmitt-trigger action at all inputs, which provides enhanced noise immunity and transforms slowly changing input signals into sharply defined jitter-free output signals. The advanced silicon gate process used in the manufacturing of the 74LCX14MTRSOP39 ensures high-speed operation while maintaining the low power dissipation of CMOS technology.
Key attributes of the 74LCX14MTRSOP39 include:
- 5V tolerant inputs for interfacing with 5V logic levels without the need for external components.
- Power-down high impedance inputs and outputs, which support live insertion and withdrawal to minimize device damage.
- Support for low voltage operation, ranging from 2.0V to 3.6V, providing compatibility with lower power systems and extending battery life in portable applications.
- Guaranteed output skew and input hysteresis, which contribute to the device's robustness and reliability in complex digital environments.
- Lead-free and RoHS compliant packaging, reflecting STMicroelectronics' commitment to environmental sustainability.
The 74LCX14MTRSOP39 is packaged in a 20-lead thin shrink small outline package (TSSOP), which is ideal for space-constrained applications. The part number suffix 'MTR' denotes that the product is provided in tape and reel packaging, which facilitates automated assembly processes.
Whether used in telecommunications, computing, consumer electronics, or industrial applications, the 74LCX14MTRSOP39 from STMicroelectronics stands out for its high-speed performance, low power consumption, and ease of integration into a wide range of electronic systems.
For detailed specifications, application notes, and additional resources, engineers and designers are encouraged to consult the official datasheets and product documentation available from STMicroelectronics.