EN
  • EN
  • DE
  • IT

A2P75S12M3-F

Part No A2P75S12M3-F
Manufacturer STMicroelectronics
Catalog IGBTs - Modules
Description IGBT MOD 1200V 75A ACEPACK2 / IGBT Module Trench Field Stop Three Phase Inverter 1200 V 75 A 454.5 W Chassis Mount ACEPACK™ 2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules
Mfr STMicroelectronics
Package Tray
IGBT Type Trench Field Stop
Configuration Three Phase Inverter
Voltage - Collector Emitter Breakdown (Max) 1200 V
Current - Collector (Ic) (Max) 75 A
Power - Max 454.5 W
Vce(on) (Max) @ Vge, Ic 2.3V @ 15V, 75A
Current - Collector Cutoff (Max) 100 µA
Input Capacitance (Cies) @ Vce 4.7 nF @ 25 V
Input Standard
NTC Thermistor Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Chassis Mount
Package / Case Module
Supplier Device Package ACEPACK™ 2
Base Product Number A2P75
Standard Package 18
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1339301-A2P75S12M3-F
Ultra Librarian 3D Model Ultra Librarian A2P75S12M3-F CAD Model

Description

The A2P75S12M3-F is a state-of-the-art power semiconductor device designed and manufactured by STMicroelectronics, a global leader in the semiconductor industry. This device is part of STMicroelectronics' extensive portfolio of power conversion solutions, specifically tailored for high-efficiency applications that require a compact footprint and robust performance.

Key Features

  • High Voltage Capability: The A2P75S12M3-F is designed to handle up to 1200V, making it suitable for high-voltage power applications.
  • Low On-Resistance: With a low on-state resistance, this device ensures minimal power loss during operation, contributing to the overall efficiency of the system.
  • Fast Switching: The fast switching capabilities of the A2P75S12M3-F reduce energy losses during the transition between on and off states, which is critical for applications with high switching frequencies.
  • High-Temperature Operation: Engineered to operate reliably at elevated temperatures, this device can withstand the thermal challenges of demanding environments.

Applications

The A2P75S12M3-F is versatile and can be used in a variety of applications, including but not limited to:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Motor Drives
  • Power Factor Correction (PFC) circuits
  • LED Lighting

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The A2P75S12M3-F is no exception, undergoing rigorous testing and quality control measures to ensure it meets the needs of even the most demanding applications. With its robust design and STMicroelectronics' reputation for quality, customers can confidently integrate this device into their power systems.

Environmental Compliance

The A2P75S12M3-F is also designed with environmental considerations in mind. It complies with various international standards for environmental safety and hazardous substances, making it a responsible choice for manufacturers looking to create eco-friendly products.

You May Also Be Interested in

Microchip Technology
IGBT MOD 1200V 100A 416W SOT227
Need more? Email Us
ON Semiconductor
IGBT MODULE, CIB 1200 V, 25 A IG
Need more? Email Us
Infineon Technologies
FS450R12KE4 Infineon Technologies IGBT Modules 1200V 450A IGBT4 datasheet, inventory, & pricing.
Lowest to $426.9475
ON Semiconductor
IGBT MOD 1200V 35A 26DIP
Need more? Email Us
Yangzhou yangjie electronic co., ltd
Transistors - IGBTs - Modules C2
Need more? Email Us
STMicroelectronics
IGBT MOD 1200V 15A ACEPACK1 / IGBT Module Trench Field Stop Three Phase Inverter with Brake 1200 V 15 A 142.8 W Chassis Mount ACEPACK™ 1
Need more? Email Us
Powerex Inc.
IGBT MOD 1200V 150A 890W / IGBT Module Three Phase Inverter with Brake 1200 V 150 A 890 W Chassis Mount Module
Need more? Email Us
Infineon Technologies
IGBT MODULE 600V 95A 250W
Need more? Email Us
Mitsubishi
PSS35MC1FT Mitsubishi Electric IGBT Modules DIPIPM+ Version 6 INTELLIGENT CIB datasheet, inventory, & pricing.
Lowest to $80.2388

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess