The A5970A from STMicroelectronics is a robust and versatile step-down switching regulator designed to deliver a constant current output for a wide range of applications. This high-efficiency device is optimized for driving high-power LEDs but is equally capable of powering up other low-voltage circuits requiring a stable and reliable power supply.
Key Features
- Adjustable Output Voltage: The A5970A allows for an adjustable output voltage that can be set from 0.235 V to the maximum input voltage, providing design flexibility for various applications.
- High Switching Frequency: With a switching frequency of up to 1.5 MHz, the A5970A can support small-sized external components, reducing the overall footprint and cost of the application.
- High Efficiency: The device is designed for high efficiency, which translates into reduced heat generation and increased reliability of the end product.
- Constant Current Output: It offers a constant current output that is ideal for driving LEDs, ensuring uniform brightness and enhancing the lifespan of the lighting components.
- Protection Features: The A5970A is equipped with several protection features, including thermal shutdown, overcurrent protection, and hysteresis to prevent damage from over-temperature, overcurrent, and other abnormal operating conditions.
Applications
The versatility of the A5970A makes it suitable for a wide array of applications, including:
- LED lighting modules
- Standard and high brightness LED drivers
- Battery-powered equipment
- Industrial power supplies
- Consumer electronics
Technical Specifications
Parameter
Value
Input Voltage
4.5 V to 36 V
Output Voltage
Adjustable from 0.235 V
Output Current
Up to 1.5 A
Switching Frequency
Up to 1.5 MHz
With its comprehensive set of features and protections, the A5970A from STMicroelectronics is a reliable and efficient solution for a wide range of power supply requirements.