EN
  • EN
  • DE

AIS3624DQTR

Part No AIS3624DQTR
Manufacturer STMicroelectronics
Catalog Motion Sensors - Accelerometers
Description ultra-low-power digital output 3-axis accelerometer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100
Packaging Reel - TR
Type Digital
Axis X, Y, Z
Acceleration Range ±6g, 12g, 24g
Sensitivity (LSB/g) 344 (±6g) ~ 85 (±24g)
Bandwidth 25Hz ~ 500Hz
Output Type I2C, SPI
Operating Supply Voltage 2.4 V ~ 3.6 V
Features Adjustable Bandwidth, Selectable Scale
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting SMD
Package 24-FQFN Exposed Pad
Manufacturer Package 24-QFN (4x4)
Win Source Part Number 1143199-AIS3624DQTR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name AIS3624DQTR
Introduction Date May 06, 2014
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian AIS3624DQTR CAD Model

Description

The AIS3624DQTR from STMicroelectronics is a high-performance 3-axis linear accelerometer with a digital I2C/SPI serial interface standard output. This accelerometer is part of ST's low-g product range, which is engineered to deliver precise motion detection through non-invasive sensing and can be utilized in a variety of applications, from gaming and virtual reality to industrial and vehicle telematics.

The device features a full-scale range of ±24g (where "g" represents the acceleration due to gravity) and is capable of measuring accelerations with output data rates from 0.5 Hz to 1 kHz. The AIS3624DQTR is designed to operate over an extended temperature range from -40°C to +85°C, making it suitable for the most challenging environments.

With high shock survivability (up to 10,000g), this accelerometer is robust and versatile for use in high-impact applications. Its low-power modes and power-down capability make it an excellent choice for battery-powered devices where power efficiency is crucial. The AIS3624DQTR also boasts a 16-bit data output and several advanced features such as programmable thresholds for wake-up/free-fall events, which allow for customized responsiveness in different scenarios.

The compact design of the AIS3624DQTR is encapsulated in a small, quad flat no-lead (QFN) package that measures 4x4x1.5 mm. This makes it ideal for integration into space-constrained designs while still providing the high performance and reliability expected from STMicroelectronics' products. Additionally, it is designed to comply with the "ECOPACK" specification, which ensures that the materials used are lead-free and toxic-free, emphasizing ST's commitment to environmental sustainability.

In summary, the AIS3624DQTR is a versatile, high-g accelerometer with a robust feature set that makes it suitable for a wide range of applications requiring high precision and durability. Its small form factor, power efficiency, and environmental compliance further enhance its appeal to designers seeking a reliable sensor solution.

You May Also Be Interested in

STMicroelectronics
ACCELEROMETER 2G ANALOG 16LGA
Lowest to $80.4307
Rohm Semiconductor
ACCELEROMETER 20G ANALOG 10LGA
Need more? Email Us
TE Connectivity
ACCELEROMETER 50G IEPE TO5-3
Need more? Email Us
TE Connectivity
ACCELEROMETER 500G IEPE TO5
Need more? Email Us
STMicroelectronics
ACCEL 2-6G I2C/SPI 28QFPN
Lowest to $20.4910
STMicroelectronics
ACCELEROMETER 2-8G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 25Hz ~ 200Hz 16-LGA (3x3)
Lowest to $5.7605
STMicroelectronics
ACCELEROMETER 2-6G ANALOG 44QFN
Lowest to $6.3202
STMicroelectronics
ACCEL 2-16G I2C/SPI 14LGA
Lowest to $0.2867
STMicroelectronics
ACCELEROMETER 2-6G ANALOG 16LGA
Lowest to $71.6418

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.6921 $50.7684
10+ $10.4141 $104.1410
15+ $10.0886 $151.3290
21+ $9.7632 $205.0272
27+ $9.4378 $254.8206
36+ $8.4614 $304.6104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess