EN
  • EN
  • DE

ATIC55D4-5

Part No ATIC55D4-5
Manufacturer STMicroelectronics
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1312+
Reference case QFP
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 717725-ATIC55D4-5
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATIC55D4-5 CAD Model

Description

The ATIC55D4-5 is a high-performance automotive-grade integrated circuit designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This advanced component is specifically tailored for the automotive sector, providing reliable and efficient operation in a wide range of vehicular applications.

Key Features

  • High Integration: The ATIC55D4-5 integrates multiple functionalities into a single chip, reducing the need for additional components and saving on space and cost.
  • Durability: Built to withstand the harsh conditions typical of automotive environments, it features robust construction that can handle high temperatures, vibrations, and electrical noise.
  • Power Efficiency: This IC is designed with power efficiency in mind, ensuring minimal power wastage and optimal battery usage in vehicles.
  • Automotive Compliance: It meets stringent automotive industry standards, including AEC-Q100 qualification, which certifies its suitability for high-reliability automotive applications.

Applications

The ATIC55D4-5 is versatile and can be used in various automotive systems, including:

  • Engine Control Units (ECUs)
  • Transmission Control Modules
  • Body Control Modules
  • Advanced Driver Assistance Systems (ADAS)

Technical Specifications

The ATIC55D4-5 boasts a range of technical specifications that make it a top choice for automotive electronics engineers:

  • Supply Voltage Range: Optimized for automotive power systems
  • Operating Temperature Range: Suitable for extreme automotive temperatures
  • Package: Designed in a compact, robust package suitable for automotive applications

Conclusion

STMicroelectronics' ATIC55D4-5 is an integrated circuit that offers a combination of high performance, integration, and reliability, making it an ideal choice for modern automotive applications. Its compliance with automotive standards and its adaptability to various systems make it a valuable component for any automotive electronics developer looking to enhance the performance and efficiency of their applications.

You May Also Be Interested in

Mini-Circuits
Digital Step Attenuator
Lowest to $11.4581
National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364
Cypress Semiconductor Corp
EZ-USB® CX3: MIPI CSI-2 to SuperSpeed USB Bridge Controller | IC EZ-USB BRIDGE 4LANE 121BGA
Lowest to $27.2309
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
IC MPU Q OR IQ 667MHZ 561TEBGA1
Lowest to $80.0542
Analog Devices Inc.
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC
Lowest to $2.0178
Analog Devices Inc.
IC RF SWITCH SP4T 3.5GHZ 16QSOP
Lowest to $3.8836
Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0058 $60.0696
29+ $4.1072 $119.1088
44+ $3.9790 $175.0760
60+ $3.8508 $231.0480
78+ $3.7226 $290.3628
104+ $3.3368 $347.0272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess