EN
  • EN
  • DE

BD677

Part No BD677
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description TRANS NPN DARL 60V 4A SOT-32
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 15 Weeks
Features Bipolar (BJT) Transistor NPN - Darlington 60 V 4 A - 40 W Through Hole SOT-32-3
Manufacturer STMicroelectronics
Package Tube
Operating Temperature Range 150°C (TJ)
Mounting Through Hole
Package TO-225AA, TO-126-3
Case / Package SOT-32-3
Family Name BD677
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 864036-BD677
Ultra Librarian 3D Model Ultra Librarian BD677 CAD Model

Description

The BD677 from STMicroelectronics is a versatile and robust NPN power Darlington transistor that is designed for use in a wide range of applications. This device is capable of handling significant power levels, with a collector-emitter voltage (V<sub>CEO) rated at 60V and a collector current (I<sub>C) of up to 4A. It is well-suited for linear and switching applications, making it a popular choice for designers and engineers.

Key Features

  • High Collector-Emitter Voltage: With a V<sub>CEO of 60V, the BD677 can handle a good amount of voltage, allowing it to be used in various circuits that operate at higher voltages.
  • High Collector Current: The capability to sustain a collector current of up to 4A makes it suitable for driving moderate to high power loads.
  • Monolithic Darlington Configuration: The integrated Darlington pair within the BD677 provides high current gain, which can be beneficial in applications where input drive current is limited.
  • Complementary PNP Type: The BD677 has a complementary PNP counterpart, the BD678, which allows for the creation of push-pull configurations commonly used in power amplifiers and other applications.

Applications

The BD677 is used in a variety of applications due to its high power handling capabilities and ease of use. Some common applications include:

  • Linear and switching industrial equipment
  • Power regulators and converters
  • Motor controllers
  • Audio amplifiers
  • Relay drivers

Reliability and Performance

STMicroelectronics ensures that the BD677 meets rigorous standards for reliability and performance. The device is built using state-of-the-art manufacturing processes, which contribute to its durability and long operational life. It is designed to operate within a junction temperature range of -65°C to 150°C, making it suitable for use in harsh environments.

Package and Availability

The BD677 is offered in a TO-225 package, which is designed for through-hole mounting. This package is widely used and recognized in the industry, which makes the BD677 easy to integrate into existing designs. Availability may vary, so it is recommended to check with STMicroelectronics or authorized distributors for current stock and ordering information.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4758 $59.4750
300+ $0.3904 $117.1200
460+ $0.3783 $174.0180
635+ $0.3661 $232.4735
820+ $0.3538 $290.1160
1,095+ $0.3172 $347.3340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess