EN
  • EN
  • DE

STD22NF06AG

Part No STD22NF06AG
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr STMicroelectronics
Series STripFET™
Package Tape & Reel (TR)
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 60 V
Current - Continuous Drain (Id) @ 25°C 23A (Tj)
Mounting SMD (SMT)
Supplier Device Package DPAK
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Base Product Number STD22
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1277988-STD22NF06AG
Ultra Librarian 3D Model Ultra Librarian STD22NF06AG CAD Model

Description

Product Overview: STD22NF06AG - STMicroelectronics

The STD22NF06AG is a high-performance N-channel Power MOSFET produced by STMicroelectronics, a leader in the semiconductor industry. This component is designed to deliver efficiency and reliability for a wide range of applications, including power supplies, converters, and motor control systems. With its advanced technology and robust design, the STD22NF06AG stands out as a premier choice for electronic designers seeking to enhance their power management solutions.

Key Features

  • Low On-Resistance: The STD22NF06AG boasts an extremely low on-state resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved overall efficiency in the application it is used.
  • High Current Capability: With a continuous drain current (I<sub>D) rating of up to 22A, this MOSFET can handle significant current loads, making it suitable for demanding power applications.
  • High Switching Speed: The fast switching performance of the STD22NF06AG minimizes switching losses and enables high-frequency operation, which is essential for modern power electronic devices.
  • Enhanced Durability: Constructed to withstand tough conditions, the device features a robust design that ensures long-term reliability and stability under various operating scenarios.
  • Low Gate Charge: A low gate charge (Q<sub>g) facilitates efficient gate drive performance, which is critical for achieving low switching energy and faster response times.
  • 100% Avalanche Tested: Each unit undergoes rigorous testing to guarantee safe operation during conditions that may induce avalanche phenomena.

Applications

  • Switch Mode Power Supplies (SMPS)
  • DC-to-DC converters
  • Motor Control Systems
  • Power Management Functions
  • High-Efficiency Power Conversion

The STD22NF06AG from STMicroelectronics is encapsulated in a DPAK package, which not only ensures compactness but also offers excellent thermal performance. This, combined with the aforementioned features, makes the STD22NF06AG a versatile and efficient component for designers aiming to optimize power efficiency and thermal management in their electronic systems.

For detailed specifications and application support, customers can access comprehensive datasheets and technical documentation provided by STMicroelectronics. The company's commitment to quality and innovation ensures that the STD22NF06AG is a reliable and high-performing solution for your power electronic needs.

You May Also Be Interested in

Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Panjit
Advanced Trench Process Technology
Lowest to $0.2356

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess