EN
  • EN
  • DE

BDW84C

Part No BDW84C
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description TRANS PNP DARL 100V 15A TO218-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Transistor Type PNP - Darlington
Current - Collector (Ic) (Max) 15 A
Voltage - Collector Emitter Breakdown (Max) 100 V
Vce Saturation (Max) @ Ib, Ic 4V @ 150mA, 15A
Current - Collector Cutoff (Max) 1mA
DC Current Gain (hFE) (Min) @ Ic, Vce 750 @ 6A, 3V
Power - Max 130 W
Temperature Range - Operating 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-218-3, TO-218AC
Supplier Device Package TO-218-3
Base Product Number BDW84
Standard Package 30 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 570313-BDW84C
Ultra Librarian 3D Model Ultra Librarian BDW84C CAD Model

Description

STMicroelectronics BDW84C Power Transistor

The BDW84C, manufactured by STMicroelectronics, is a high-power bipolar junction transistor (BJT) designed for a wide array of applications that require robust performance and reliability. This PNP transistor is a member of the complementary silicon power transistor series, which is well-suited for use in power amplification and switching applications.

The BDW84C features a collector-emitter voltage (VCEO) of -100V and a collector current (IC) of up to -15A, making it an excellent choice for handling significant power levels in electronic circuits. Its high current capacity and voltage rating are complemented by a collector power dissipation (PC) of 130W, ensuring that the device can manage substantial thermal loads without compromising its performance.

One of the key attributes of the BDW84C is its SOT-93 package, which not only facilitates efficient heat dissipation but also allows for compact design integration. This package is known for its reliability and is widely accepted in industry-standard applications. The transistor's high gain bandwidth product further enhances its suitability for audio frequency power amplification, where clear and undistorted signal amplification is critical.

The BDW84C transistor is also characterized by its high DC current gain (hFE), which ranges from 30 to 240 at IC = -4A. This feature allows for a high level of amplification, making the BDW84C an ideal choice for designers seeking to amplify weak signals in high-power environments.

STMicroelectronics has designed the BDW84C with exceptional safe operating area (SOA) characteristics. The device can handle momentary overloads without failure, making it robust against transient conditions that can occur in practical applications. This reliability is essential for applications such as linear regulators, power inverters, and motor control circuits where stability and durability are of paramount importance.

In summary, the BDW84C from STMicroelectronics is a powerful and reliable PNP transistor that offers excellent performance for a variety of power applications. Its robust design, high power handling, and efficient packaging make it a go-to component for engineers and designers working on high-performance electronic systems.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess