EN
  • EN
  • DE

BTA06-600BWRG

Part No BTA06-600BWRG
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC ALTERNISTOR 600V TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Triac Type Alternistor - Snubberless
Voltage - Off State 600V
Current - On State (It (RMS)) (Max) 6A
Voltage - Gate Trigger (Vgt) (Max) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 60A, 63A
Current - Gate Trigger (Igt) (Max) 50mA
Current - Hold (Ih) (Max) 50mA
Configuration Single
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 037158-BTA06-600BWRG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTA06-600BWRG CAD Model

Description

STMicroelectronics BTA06-600BWRG Triac

The BTA06-600BWRG is a robust and versatile triac from the renowned semiconductor manufacturer STMicroelectronics. This electronic component is designed to control AC power in a variety of applications, offering a perfect solution for AC switching and phase control operations in domestic and industrial environments. With its 600V blocking voltage capability, this triac is suitable for a wide range of applications that require high voltage operation.

The BTA06-600BWRG is a standard triac that belongs to the STMicroelectronics Snubberless™ series. These devices are specifically designed to work without additional snubber networks, which are normally required to prevent false triggering caused by voltage transients. This feature simplifies circuit design and reduces component count, leading to cost and space savings on the PCB.

This triac can handle continuous RMS on-state currents up to 6A, making it an excellent choice for moderate power applications. The device is well-suited for use in applications such as motor control, lighting control (including dimming), heating regulation, and static switching. Its high surge current capability ensures reliability and robustness, even in demanding situations.

One of the key advantages of the BTA06-600BWRG is its gate sensitivity. It can be triggered with a low gate current, which makes it compatible with microcontroller outputs and other low-power gate trigger circuits. This feature enables designers to directly interface the triac with logic-level devices without the need for additional driver components.

The BTA06-600BWRG comes in a TO-220AB insulated package, which provides good electrical isolation between the triac's terminals and the heat sink. This enhances safety and reduces the need for additional insulation components. The package is also designed for optimal heat dissipation, ensuring reliable operation even at high temperatures.

Overall, the BTA06-600BWRG triac from STMicroelectronics is a high-quality, cost-effective solution for controlling AC power in a multitude of applications. Its features and performance make it a go-to component for designers looking to create efficient and reliable electronic systems.

You May Also Be Interested in

Mitsubishi
TRIAC 600V 80A 3-Pin(3+Tab) TO-220F
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 8A TO251
Need more? Email Us
Renesas Electronics America
Triac Medium Power Use / TRIAC Diode 600V 5A(RMS) 50A 3-Pin(3+Tab) TO-220FN Tube
Lowest to $12.8690
Renesas Electronics America
TRIAC 600V 0.8A(RMS) 8A 4-Pin(3+Tab) UPAK T/R
Lowest to $2.3747
Renesas Electronics America
TRIAC SENS GATE 600V 0.8A TO92-3
Lowest to $0.4204
Renesas Electronics America
Need more? Email Us
Mitsubishi
TRIAC 400V 170A 3-Pin(3+Tab) TO-220
Lowest to $2.4105
Renesas Electronics America
TRIAC 600V 12A
Lowest to $9.2931
STMicroelectronics
TRIAC INT TRIGGER 500V TO220AB
Lowest to $1.2007

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0374 $50.9350
60+ $1.6717 $100.3020
93+ $1.6195 $150.6135
128+ $1.5672 $200.6016
166+ $1.5150 $251.4900
221+ $1.3583 $300.1843
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,690 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess