EN
  • EN
  • DE

BTA08-700CWRG

Part No BTA08-700CWRG
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC ALTERNISTOR 700V TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Triac Type Alternistor - Snubberless
Voltage - Off State 700V
Current - On State (It (RMS)) (Max) 8A
Voltage - Gate Trigger (Vgt) (Max) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 80A, 84A
Current - Gate Trigger (Igt) (Max) 35mA
Current - Hold (Ih) (Max) 15mA
Configuration Single
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 201479-BTA08-700CWRG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTA08-700CWRG CAD Model

Description

Product Overview: BTA08-700CWRG - STMicroelectronics

The BTA08-700CWRG is a high-performance triac manufactured by STMicroelectronics, designed to provide efficient AC load control. This semiconductor device is suitable for a wide range of applications, including home appliances, office machines, and industrial automation systems, where a robust and reliable solution for controlling power is required.

Key Features

  • Current Rating: The device can handle currents up to 8A, making it suitable for moderate power applications.
  • Voltage Capabilities: With an off-state voltage of up to 700V, the BTA08-700CWRG can be employed in systems with high voltage requirements.
  • Gate Trigger Voltage: It features a low gate trigger voltage, which ensures that the triac can be easily driven by microcontrollers and other logic-level devices.
  • Thermal Resistance: The triac has a low thermal resistance, which contributes to its reliability and longevity by efficiently dissipating heat during operation.
  • Package: The device comes in a TO-220AB insulated package, which provides electrical isolation and mechanical protection.
  • Compliance: It is compliant with RoHS and other environmental standards, ensuring an eco-friendly product.

Applications

The BTA08-700CWRG is versatile and can be used in a variety of applications, such as:

  • Motor control circuits
  • Lighting systems and dimmers
  • Heating regulation
  • AC power switching

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the BTA08-700CWRG is no exception. It is designed to meet stringent quality standards, ensuring reliable performance in even the most demanding applications. The device's robust construction and proven design result in a high MTBF (Mean Time Between Failures), making it a dependable choice for designers and engineers.

Conclusion

The BTA08-700CWRG from STMicroelectronics represents a blend of performance, reliability, and versatility. Whether it's for controlling the intensity of lights, managing the speed of motors, or regulating temperatures, this triac is an excellent choice for professionals seeking a high-quality power control solution.

You May Also Be Interested in

Renesas Electronics America
Triac Medium Power Use / TRIAC 700V 120A 3-Pin(3+Tab) TO-220FN Tube
Lowest to $1.0095
Littelfuse Inc.
TRIAC 600V 6A TO263
Need more? Email Us
STMicroelectronics
TRIAC INT TRIGGER 500V TO220AB
Lowest to $1.2007
Renesas Electronics America
TRIAC 600V 12A
Lowest to $9.2931
Mitsubishi
Lowest to $11.6343
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 8A TO252
Lowest to $2.3731
Mitsubishi
TRIAC 400V 170A 3-Pin(3+Tab) TO-220
Lowest to $2.4105
Mitsubishi
LOW POWER USE INSULATED TYPE, PLANAR PASSIVATION TYPE
Need more? Email Us
Renesas Electronics America
TRIAC 600V 16A
Lowest to $2.3539

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7205 $58.3230
15+ $7.9764 $119.6460
23+ $7.7270 $177.7210
31+ $7.4775 $231.8025
40+ $7.2280 $289.1200
54+ $6.4807 $349.9578
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess