EN
  • EN
  • DE

BTA08-800SW

Part No BTA08-800SW
Manufacturer STMicroelectronics
Catalog END - OF - LIFE
Description Snubberless™, logic level and standard 8 A Triacs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1155202-BTA08-800SW
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTA08-800SW CAD Model

Description

The BTA08-800SW is a high-performance triac from STMicroelectronics, designed to manage AC loads with a current capability of up to 8A. This robust semiconductor device is a member of ST's Snubberless™ high-temperature series, which is well-suited for a wide range of applications that require high reliability and efficiency in controlling AC power.

Key Features

  • Current Rating: The device can handle currents up to 8A, making it suitable for moderate to high-power applications.
  • Voltage Rating: With an off-state voltage rating of 800V, the BTA08-800SW is designed to withstand high voltage transients, ensuring durability and stable performance.
  • Snubberless Technology: The triac features ST's Snubberless technology, which allows for more efficient commutation and reduces the need for additional external components.
  • High-Temperature Performance: It is capable of operating at junction temperatures up to 150°C, making it ideal for high-temperature environments.
  • Gate Trigger Current: A low gate trigger current makes the device easy to drive with microcontrollers and other logic-level devices.

Applications

The BTA08-800SW is versatile and can be used in a variety of applications, including:

  • Home appliances (e.g., ovens, washing machines, vacuum cleaners)
  • Lighting systems (e.g., dimmers, fluorescent lighting)
  • Motor control circuits (e.g., fans, power tools)
  • Heating systems (e.g., electric heaters, thermostats)
  • Industrial automation (e.g., process control, machine tool controls)

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the BTA08-800SW is no exception. It is manufactured to meet strict industry standards, ensuring high reliability and performance. The device also features enhanced immunity to dV/dt, which protects against voltage spikes and enhances overall device robustness.

Whether you are designing a new system or upgrading an existing one, the BTA08-800SW Triac from STMicroelectronics is an excellent choice for efficient and reliable AC power control.

You May Also Be Interested in

Vishay
Silicon Z-Diodes
Lowest to $0.2181
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess