EN
  • EN
  • DE

BTA12-600SW

Part No BTA12-600SW
Manufacturer STMicroelectronics
Catalog Triacs
Description 12A TRIACS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1155216-BTA12-600SW
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTA12-600SW CAD Model

Description

STMicroelectronics BTA12-600SW Triac

The BTA12-600SW is a high-performance triac manufactured by STMicroelectronics, designed to manage AC loads in a wide array of applications. This semiconductor device is a member of the STMicroelectronics Snubberless™ series, which is well-known for its high commutation performances, allowing the device to handle applications with demanding switching patterns and elevated current levels.

With a maximum current rating of 12A and a peak repetitive off-state voltage (VDRM/VRRM) of 600V, the BTA12-600SW is capable of controlling a significant amount of power, making it suitable for a variety of domestic and industrial applications. This includes motor control circuits, lighting systems, and heating regulation, where reliability and efficiency are paramount.

The BTA12-600SW is designed with sensitivity to the gate trigger current, identified as IGT, which is specified at a value of 35 mA, ensuring low power consumption during the triggering phase. This feature allows for direct interfacing with microcontrollers and other logic-level devices, simplifying the design of control systems.

One of the hallmark features of this triac is its Snubberless™ technology, which eliminates the need for external snubber circuits in most applications. This not only reduces the number of components required but also simplifies circuit design and can lead to a reduction in overall system costs. Additionally, the BTA12-600SW offers robust dynamic performance with a high turn-off commutation capability.

The package of the BTA12-600SW is designed with user safety in mind, featuring high insulation voltage and low thermal resistance. The device is available in several package options, including the TO-220AB, which is widely used for its ease of installation and effective heat dissipation.

Overall, the BTA12-600SW from STMicroelectronics is an excellent choice for designers looking for a robust and reliable triac to control AC power in a variety of demanding applications. Its combination of high current capability, Snubberless™ technology, and ease of use make it a versatile component for modern electronic designs.

You May Also Be Interested in

Littelfuse Inc.
TRIAC ALTERNISTOR 400V 25A TO220
Need more? Email Us
Renesas Electronics America
Triac Medium Power Use / TRIAC Diode 600V 5A(RMS) 50A 3-Pin(3+Tab) TO-220FN Tube
Lowest to $12.8690
Mitsubishi
LOW POWER USE INSULATED TYPE, PLANAR PASSIVATION TYPE
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Mitsubishi
Thyristor, TRIAC, 400V Forward Blocking Voltage, 5970A RMS Current
Need more? Email Us
Mitsubishi
TRIAC 600V 80A 3-Pin(3+Tab) TO-220F
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 8A TO251
Need more? Email Us
Renesas Electronics America
TRIAC SENS GATE 600V 0.8A TO92-3
Need more? Email Us
Mitsubishi
Lowest to $11.6343

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1932 $53.6940
105+ $0.9790 $102.7950
160+ $0.9484 $151.7440
220+ $0.9178 $201.9160
285+ $0.8872 $252.8520
380+ $0.7955 $302.2900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess