EN
  • EN
  • DE

BUF410A

Part No BUF410A
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description TRANS NPN 450V 15A TO-247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Transistor Polarity NPN
Maximum Current Collector 15A
VCEO Maximum Collector-Emitter Breakdown Voltage 450V
Max Vce (sat) 500mV @ 2A, 10A
Maximum Power Dissipation 125W
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Win Source Part Number 1025097-BUF410A
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BUF410A CAD Model

Description

The BUF410A is a high-voltage, fast-switching NPN bipolar power transistor designed by STMicroelectronics, a global semiconductor leader known for its innovative products and solutions. This transistor is specifically engineered to address a wide range of applications requiring high switching speeds and substantial voltage handling capabilities.

Key Features

  • Voltage Capabilities: The BUF410A offers a collector-emitter voltage (Vceo) of 450V, which enables it to efficiently manage high voltage operations in electronic circuits.
  • Current Handling: This power transistor can handle a continuous collector current (Ic) of up to 6A, making it suitable for high-power applications.
  • Speed: With a fast switching speed, the BUF410A is ideal for applications that require quick transitions between on and off states.
  • Power Dissipation: It has a high power dissipation capability of 125W, which allows it to withstand significant amounts of power without overheating.
  • Package: The device is available in an isolated TO-247 package, providing excellent thermal performance and ease of mounting on a heatsink.

Applications

The BUF410A is versatile and can be used in a variety of electronic applications including:

  • Switching regulators
  • Inverters
  • Motor control
  • Power supplies
  • Lighting systems

Reliability and Performance

STMicroelectronics ensures that the BUF410A meets the highest quality and performance standards. The device is characterized by its robustness and reliability, making it a preferred choice for designers and engineers seeking components for high-voltage applications. Its construction is aimed at providing a long operational lifespan even under strenuous conditions.

Support and Resources

STMicroelectronics provides comprehensive support and resources for the BUF410A, including detailed datasheets, application notes, and technical support. Designers can access a wealth of information to aid in the integration of this transistor into their designs, ensuring optimal performance and efficiency.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess