EN
  • EN
  • DE

BUL38DB

Part No BUL38DB
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer STMicroelectronics
Win Source Part Number 238281-BUL38DB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BUL38DB CAD Model

Description

STMicroelectronics Product Overview: BUL38DB High Voltage Fast-Switching NPN Power Transistor

The BUL38DB is a robust NPN power transistor from STMicroelectronics, designed to deliver high performance in applications requiring fast switching and high voltage capabilities. This transistor is particularly well-suited for use in power supplies, lighting circuits, and as a switch in various electronic devices, offering reliability and efficiency in a compact package.

The BUL38DB is characterized by its high voltage capacity, capable of withstanding voltages up to 450V, making it an ideal choice for circuits operating at higher voltages. Additionally, it has a collector current rating of up to 5A, allowing it to handle significant power levels. The power dissipation of the device is rated at 40W, ensuring it can maintain stability and performance under high-power conditions.

With its fast switching speed, the BUL38DB is engineered for applications that require rapid transitions between on and off states. This feature is particularly beneficial in modern electronic circuits where efficiency and speed are paramount. The device also includes an integrated free-wheeling diode, which provides protection against inductive load transients, enhancing its reliability in inductive switching applications.

Constructed with STMicroelectronics' advanced technology, the BUL38DB offers a high level of ruggedness. Its SOT-32 plastic package is not only durable but also designed for optimal heat dissipation, ensuring the transistor operates within safe temperature ranges even under high current conditions.

The BUL38DB transistor is also known for its low base-drive requirements, which makes it easier to drive with a wide range of controllers and reduces the overall complexity of the driving circuitry. Its application versatility is further enhanced by its compliance with the RoHS directive, making it suitable for use in environmentally sensitive products.

In summary, the BUL38DB from STMicroelectronics is a high-quality, fast-switching NPN power transistor that offers high voltage capability, robust performance, and reliability for a wide array of electronic applications. Its advanced features and design make it a go-to component for designers looking to optimize their power management solutions.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A TP
Lowest to $0.4366
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A PCP
Lowest to $8.7314
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Central Semiconductor Corp
TRANS NPN 80V 1A TO-39
Lowest to $3.8418
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6343 $60.2585
225+ $0.5206 $117.1350
345+ $0.5043 $173.9835
475+ $0.4880 $231.8000
615+ $0.4717 $290.0955
820+ $0.4230 $346.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,550 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess