EN
  • EN
  • DE

BUL510

Part No BUL510
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description TRANS NPN 450V 10A TO-220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Transistor Polarity NPN
Maximum Current Collector 10A
VCEO Maximum Collector-Emitter Breakdown Voltage 450V
Max Vce (sat) 1.5V @ 1.25A, 5A
Collector Cut-off Current(Max) 250μA
Typical Gain (hFE) (Min) 15 @ 1A, 5V
Maximum Power Dissipation 100W
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 079756-BUL510
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BUL510 CAD Model

Description

The BUL510 is a high voltage fast-switching NPN power transistor designed and manufactured by STMicroelectronics, a global semiconductor leader. This device is particularly suitable for use in high-performance power amplification and switching applications, making it an essential component for a wide range of electronic circuits.

Key Features

  • Voltage Capabilities: The BUL510 can handle high voltage operations, with a collector-emitter voltage (V<sub>CEO) of up to 700V, which makes it ideal for electronic ballasts and switch mode power supplies.
  • Current Handling: This transistor is capable of handling collector currents up to 3A, ensuring robust performance in demanding situations.
  • Speed: With its fast switching speed, the BUL510 is optimized for high-frequency operation, which is critical for efficiency in power converters and inverters.
  • Power Dissipation: It has a power dissipation capability of 40W, allowing it to handle significant amounts of power without overheating.

Applications

The BUL510 is widely used in various applications that require high voltage and fast switching characteristics. Some of the applications include:

  • Electronic ballasts for fluorescent lighting
  • Switch mode power supplies (SMPS)
  • Power converters and inverters
  • Motor control circuits
  • High-frequency amplifiers

Package and Quality

STMicroelectronics packages the BUL510 in a TO-220 package, which is a plastic encapsulated package with good thermal performance and is suitable for through-hole mounting. This packaging ensures that the device can be easily integrated into a wide variety of circuit boards. In terms of quality, the BUL510, like all STMicroelectronics products, is produced to meet the highest industry standards, ensuring reliability and performance.

Conclusion

The BUL510 from STMicroelectronics is a robust, high voltage NPN power transistor that offers fast switching, high power dissipation, and the ability to handle significant current. Its versatility makes it a go-to component for engineers and designers looking to create efficient, high-performance power circuits in a compact form factor.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess