EN
  • EN
  • DE

BULB39D-1

Part No BULB39D-1
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description TRANS NPN 450V 4A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Cut Reel
Status Obsolete(EOL)
Transistor Polarity NPN
Maximum Current Collector 4A
VCEO Maximum Collector-Emitter Breakdown Voltage 450V
Max Vce (sat) 1.1V @ 500mA, 2.5A
Collector Cut-off Current(Max) 100μA
Typical Gain (hFE) (Min) 10 @ 10mA, 5V
Maximum Power Dissipation 70W
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 1025444-BULB39D-1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BULB39D-1 CAD Model

Description

Introducing the BULB39D-1, a cutting-edge lighting solution from the renowned semiconductor manufacturer, STMicroelectronics. This product is designed to cater to the growing demand for energy-efficient and long-lasting light sources in both commercial and residential applications.

Key Features

  • High Efficiency: The BULB39D-1 boasts a high lumen-per-watt ratio, ensuring maximum brightness with minimal energy consumption.
  • Longevity: With an impressive lifespan, this bulb reduces the need for frequent replacements, offering both cost savings and environmental benefits.
  • Robust Design: Built to withstand voltage fluctuations and thermal challenges, the BULB39D-1 is designed for reliability in a variety of operating conditions.
  • Eco-Friendly: This product is free from harmful substances such as mercury, making it a safer and more sustainable choice for lighting.
  • Easy Integration: The BULB39D-1 is designed for easy installation, fitting into standard sockets and fixtures to facilitate seamless integration into existing systems.

Applications

The versatility of the BULB39D-1 allows it to be used across a wide range of applications. It is ideal for indoor lighting, such as in homes, offices, and retail spaces, as well as for outdoor lighting in street lamps and architectural features. Its durability also makes it suitable for industrial settings where consistent and reliable lighting is crucial.

Technical Specifications

The BULB39D-1 operates with a standard voltage range and is compatible with common dimming systems. It produces a natural white light with excellent color rendering, ensuring that colors appear true and vibrant. The thermal management system of the bulb ensures it operates efficiently even in high-temperature environments.

In summary, the BULB39D-1 from STMicroelectronics is an innovative lighting solution that offers efficiency, durability, and high performance. It is a testament to STMicroelectronics' commitment to providing advanced technology that meets the needs of modern consumers and businesses alike.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess