EN
  • EN
  • DE

BULT3N4

Part No BULT3N4
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description Trans GP BJT NPN 200V 3A 32000mW 3-Pin(3+Tab) SOT-32 Tube
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer STMicroelectronics
Win Source Part Number 238289-BULT3N4
Popularity Low
Supply and Demand Status Limited
Family Name BULT3N4
Introduction Date September 25, 2009
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BULT3N4 CAD Model

Description

Introducing the BULT3N4 from STMicroelectronics

The BULT3N4 is a cutting-edge product from STMicroelectronics, a global semiconductor leader known for its innovative and reliable components. This particular product is designed with the modern electronics enthusiast and professional in mind, delivering high performance and efficiency in a wide range of applications.

The BULT3N4 is a power transistor that belongs to the STMicroelectronics' power MOSFET portfolio. It is engineered to handle high currents and voltages, making it an ideal choice for power management tasks in both industrial and consumer electronics. With its robust design, the BULT3N4 ensures reliable operation even under demanding conditions, contributing to the longevity and durability of the applications it is used in.

Key Features:

  • High Current Capability: The BULT3N4 is capable of supporting high current loads, which makes it suitable for high-performance power conversion and management applications.
  • Low On-Resistance: The low on-resistance of this MOSFET ensures minimal power loss during operation, leading to increased efficiency and reduced heat generation.
  • Fast Switching Speed: Designed for applications requiring fast switching, the BULT3N4 provides quick response times, which is critical for efficient power regulation and control.
  • Robust Thermal Performance: The product is built to withstand high temperatures, featuring an excellent thermal performance that ensures stability and reliability.

The BULT3N4 is also designed with ease of use in mind, featuring a package that is compatible with standard manufacturing processes. This means that integrating this MOSFET into your design is straightforward, saving time and resources during the assembly phase.

Applications:

  • Switching regulators
  • DC-DC converters
  • Motor control circuits
  • Power management systems

STMicroelectronics is committed to providing products that meet the highest standards of quality and performance. The BULT3N4 is no exception, offering a combination of durability, efficiency, and high performance that is hard to match. Whether you're designing a sophisticated industrial system or a high-tech consumer product, the BULT3N4 from STMicroelectronics is a choice that will serve your project well.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess