EN
  • EN
  • DE

BUX98APW

Part No BUX98APW
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description TRANS NPN 450V 24A TO-247 / Trans GP BJT NPN 450V 24A 3-Pin(3+Tab) TO-247 Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Transistor Type NPN
Current - Collector (Ic) (Maximum) 24A
Voltage - Collector Emitter Breakdown (Maximum) 450V
Vce Saturation (Maximum) @ Ib, Ic 1.2V @ 3.2A, 16A
Current - Collector Cutoff (Maximum) 2mA
Power - Max 200W
Operating Temperature Range 150°C (TJ)
Mounting Style Through Hole
Package TO-247-3
Manufacturer Package TO-247-3
Win Source Part Number 770695-BUX98APW
Popularity Medium
Supply and Demand Status Balance
Family Name BUX98APW
Introduction Date February 22, 2002
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BUX98APW CAD Model

Description

The BUX98APW is a state-of-the-art high power NPN transistor designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This particular transistor is part of their extensive portfolio of power transistors that cater to a wide range of applications requiring high efficiency and reliability.

Key Features

  • Voltage & Current: The BUX98APW offers a collector-emitter voltage (V<sub>CEO) of up to 450V and collector current (I<sub>C) capabilities of up to 30A, making it suitable for high-power switching applications.
  • Power Dissipation: With a power dissipation (P<sub>D) of up to 250W, it can handle significant energy without compromising performance, making it ideal for demanding environments.
  • High Frequency Operation: It is designed for high-speed switching, providing excellent performance in circuits operating at high frequencies.
  • Robustness: The BUX98APW is encapsulated in a TO-247 package, which is known for its high thermal performance and robustness, ensuring long-term reliability and durability.

Applications

The BUX98APW is versatile and can be used in a variety of applications, including:

  • Switching regulators
  • Inverters
  • Motor control systems
  • Power amplifiers
  • High power switching circuits

Reliability and Quality

STMicroelectronics is committed to delivering high-quality products. The BUX98APW has undergone rigorous testing to ensure it meets the strict standards required for industrial and consumer applications. Its reliability is backed by STMicroelectronics' reputation for producing durable and dependable components.

Environmental Compliance

The BUX98APW is designed with ecological considerations in mind, complying with international standards and regulations to minimize its environmental impact. It is RoHS compliant, ensuring that it is free from hazardous substances and suitable for use in green applications.

You May Also Be Interested in

ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess