The BUZ80 from STMicroelectronics is a robust and reliable power MOSFET designed for high-performance switching applications. This device is part of ST's extensive MOSFET portfolio, which is renowned for its high efficiency, thermal performance, and durability. The BUZ80 is particularly well-suited for tasks that require efficient power conversion, such as switching power supplies, motor control, and other high-speed switching applications.
Key Features
- Voltage Capability: The BUZ80 can handle high voltages, with a drain-source voltage (V<sub>DS) of up to 800V, making it an excellent choice for high voltage applications.
- Current Handling: It offers a continuous drain current (I<sub>D) capacity of up to 4.5A, ensuring that it can manage significant power levels.
- Low On-Resistance: With an on-resistance (R<sub>DS(on)) as low as 1.5 Ohms, the BUZ80 provides efficient conduction and minimizes power loss.
- Enhanced Durability: Its rugged design ensures reliability and a long operational life, even under challenging conditions.
- Thermal Performance: The device's superior thermal characteristics ensure it can operate effectively over a wide temperature range without overheating.
Applications
The BUZ80's versatility allows it to be used in various applications, including:
- Switching power supplies
- DC-AC converters for solar power systems
- Motor drives and controls
- Power management in computing and telecommunications
- Automotive and industrial systems
Quality and Support
STMicroelectronics is committed to delivering high-quality products. The BUZ80 is no exception, as it is manufactured with the highest standards and backed by comprehensive technical support. Engineers and designers can rely on the BUZ80 for their critical designs, knowing that they are backed by ST's reputation for quality and robustness.