EN
  • EN
  • DE

BZX55C12 0.5W 12V

Part No BZX55C12 0.5W 12V
Manufacturer STMicroelectronics
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2017+
Reference case DO-35
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 709827-BZX55C12 0.5W 12V
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BZX55C12 0.5W 12V CAD Model

Description

STMicroelectronics BZX55C12 0.5W 12V Zener Diode

The BZX55C12 from STMicroelectronics is a highly reliable, 0.5-watt Zener diode designed to provide a precise voltage reference. This diode is specifically engineered for stabilization and regulation applications where a 12V voltage reference is critical. The BZX55C series are known for their consistency and quality, making them a preferred choice for a wide range of electronic circuits.

This Zener diode comes in a compact DO-35 glass package that not only saves space on the printed circuit board but also offers through-hole mounting which simplifies the assembly process. The small size of the BZX55C12 makes it ideal for high-density installation and for use in miniature devices.

Featuring a nominal Zener voltage of 12 volts and a power dissipation of 0.5 watts, it is capable of handling a moderate amount of power while maintaining a stable Zener voltage. This makes it suitable for voltage regulation in a variety of consumer electronics, such as power supplies, and in industrial applications where precise voltage control is necessary.

The BZX55C12 boasts a tight voltage tolerance, ensuring accurate voltage regulation and a stable performance across its operating temperature range. This precision is crucial for sensitive electronic components that require a consistent voltage to function correctly. Additionally, its quick response time to voltage fluctuations makes it an excellent choice for protection circuits that need to respond rapidly to overvoltage conditions.

STMicroelectronics has designed the BZX55C12 with reliability in mind. It features a rugged construction that is resistant to breakdowns and degradation over time, even in challenging environmental conditions. The diode's high surge current capability provides additional protection against sudden voltage spikes, further enhancing its reliability in demanding applications.

In summary, the BZX55C12 0.5W 12V Zener diode from STMicroelectronics is a robust and precise voltage regulator that offers consistent performance, making it an essential component for electronic designs requiring a stable 12V reference.

You May Also Be Interested in

Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5255 $57.8050
270+ $0.4320 $116.6400
415+ $0.4181 $173.5115
575+ $0.4043 $232.4725
740+ $0.3915 $289.7100
990+ $0.3511 $347.5890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess