EN
  • EN
  • DE

CR14-MQP/1GE

Part No CR14-MQP/1GE
Manufacturer STMicroelectronics
Catalog RFID, RF Access, Monitoring ICs
Description IC TYPE-B CHIP I2C ECO 16-SOIC N
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type RFID Reader
Frequency 13.56MHz
Standards ISO 14443
Supply Voltage - Operating 5V
Temperature Range - Operating -20°C to 85°C
Case / Package 16-SO
Win Source Part Number 013273-CR14-MQP/1GE
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CR14-MQP/1GE CAD Model

Description

The CR14-MQP/1GE from STMicroelectronics is a cutting-edge, multi-protocol contactless memory chip that integrates a variety of functionalities suitable for a wide range of applications. This product is designed to deliver high performance and reliability, making it an ideal choice for smart card and NFC applications.

Key Features

  • Multi-Protocol Support: The CR14-MQP/1GE supports ISO/IEC 14443 Type A and Type B protocols, as well as the ISO/IEC 15693 protocol. This makes it highly versatile and capable of interfacing with a broad array of contactless communication systems.
  • Memory Capacity: Equipped with a 1K EEPROM, the chip provides sufficient storage for personal data, authentication credentials, or small amounts of application data, ensuring efficient data management and security.
  • Security Features: The product includes advanced security measures such as mutual three-pass authentication, encryption, and anti-tearing features to protect data integrity and prevent unauthorized access.
  • Fast Data Transfer: With a high data rate transmission capability, the CR14-MQP/1GE ensures quick and efficient communication between devices, enhancing user experience and system performance.
  • Low Power Consumption: Designed for power-sensitive applications, the chip operates with minimal power requirements, thereby extending the life of battery-powered devices.

Applications

The versatility of the CR14-MQP/1GE makes it suitable for a variety of applications, including but not limited to:

  • Public transportation systems
  • Access control systems
  • Identification and authentication solutions
  • Smart posters and marketing campaigns
  • Mobile payment and loyalty programs

Why Choose CR14-MQP/1GE?

With its robust multi-protocol support, enhanced security features, and low power consumption, the CR14-MQP/1GE from STMicroelectronics stands out as a top choice for developers looking to integrate a reliable contactless memory solution into their products. Its fast data transfer rates and ease of integration make it a go-to component for accelerating product development while ensuring user data remains secure and accessible.

You May Also Be Interested in

STMicroelectronics
IC RFID TRANSP 13.56MHZ UFDFPN5
Lowest to $0.3035
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $9.3755
NXP / Nexperia
IC RFID TRANSP 13.56MHZ DIE
Lowest to $0.5879
NXP / Nexperia
IC RFID TRANSP 840-960MHZ 8TSSOP
Lowest to $2.9105
Atmel
IC BASEREADER RFID 125KHZ 16SOIC / NFC/RFID Read/Write 0.121MHz to 0.129MHz 16-Pin SOIC Tube
Lowest to $12.3158
Texas Instruments
IC RFID READER 13.56MHZ 32VQFN
Lowest to $2.6718
Others
Lowest to $28.8819
STMicroelectronics
IC RFID RDR/TRN 13.56MZ 32VFQFPN
Lowest to $2.7239
Texas Instruments
IC RFID/NFC AFE 13.56MHZ 32QFN
Lowest to $3.2951

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1045 $58.2090
5+ $23.8806 $119.4030
7+ $23.1344 $161.9408
9+ $22.3881 $201.4929
12+ $21.6418 $259.7016
16+ $19.4030 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess