EN
  • EN
  • DE

E-L6219DSATR

Part No E-L6219DSATR
Manufacturer STMicroelectronics
Catalog PMIC - Motor Drivers, Controllers
Description IND & POWER CONV
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr STMicroelectronics
Package Tape & Reel
Product Status Active
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (4)
Interface Parallel
Step Resolution 1, 1/2
Applications General Purpose
Current - Output 750mA
Voltage - Supply 4.75V ~ 5.25V
Voltage - Load 10V ~ 46V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SO
Base Product Number E-L6219
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 466570-E-L6219DSATR
Ultra Librarian 3D Model Ultra Librarian E-L6219DSATR CAD Model

Description

Product Overview: E-L6219DSATR by STMicroelectronics

The E-L6219DSATR is a high-performance, integrated stepper motor driver produced by STMicroelectronics, a leader in semiconductor solutions. This device is designed to drive both windings of a bipolar stepper motor or bidirectionally control two DC motors with a microprocessor, offering precision and efficiency in a variety of applications.

Key Features

  • Operating Voltage Range: The E-L6219DSATR operates within a voltage range of 10V to 46V, making it suitable for a wide range of industrial applications.
  • Output Current: It can deliver up to 750 mA per channel, ensuring robust performance for driving motors.
  • Integrated Dual Full-Bridge Drivers: The dual full-bridge driver architecture allows for simplified control and reduced external component count.
  • Thermal Shutdown: An in-built thermal shutdown feature protects the device from overheating, enhancing its reliability and longevity.
  • Cross-Conduction Protection: This safety feature prevents simultaneous cross-conduction of the output transistors.

Applications

The E-L6219DSATR stepper motor driver is ideal for use in a variety of applications where precise motor control is required. Common applications include:

  • Printers and office automation equipment
  • Factory automation and robotics
  • Computer peripherals
  • CNC machines

Product Advantages

The E-L6219DSATR offers several advantages for designers and engineers. Its integrated circuits minimize the need for external components, streamlining the design process and reducing the overall footprint on the PCB. The device's high voltage and current capabilities allow it to drive a wide range of stepper motors, making it a versatile choice for many applications. Furthermore, the built-in protection features ensure that the device operates safely and reliably, even under challenging conditions.

Quality and Support

STMicroelectronics is committed to delivering high-quality products. The E-L6219DSATR is manufactured to meet high standards of performance and reliability. Additionally, STMicroelectronics provides comprehensive technical support and documentation, making it easier for designers to implement the E-L6219DSATR in their projects.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.4398
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.1785 $50.1420
30+ $3.4286 $102.8580
46+ $3.3214 $152.7844
63+ $3.2143 $202.5009
81+ $3.1071 $251.6751
108+ $2.7857 $300.8556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,030 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess