EN
  • EN
  • DE

E-L6258EATR

Part No E-L6258EATR
Manufacturer STMicroelectronics
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER PAR POWERSO36 / PWM Controlled High Current DMOS Universal Motor Driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel package
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (4)
Interface Parallel
Technology DMOS
Step Resolution 1, 1/2, 1/4, 1/8, 1/16
Applications General
Output Current 1.5A
Operating Supply Voltage 4.75 V ~ 5.25 V
Voltage - Load 12 V ~ 40 V
Operating Temperature Range 150°C (TJ)
Mounting SMD
Package 36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Manufacturer Package PowerSO-36
Win Source Part Number 778166-E-L6258EATR
Popularity Medium
Supply and Demand Status Limited
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian E-L6258EATR CAD Model

Description

The E-L6258EATR from STMicroelectronics is a high-performance motor driver specifically designed to control stepper motors with precision and efficiency. This integrated circuit is part of the renowned L6258 series and offers advanced features that make it ideal for a wide range of applications, including industrial automation, robotics, and office equipment.

Key Features

  • Integrated Dual Full-Bridge Driver: The E-L6258EATR is capable of driving two full-bridge or four half-bridge configurations, allowing for flexible control of bipolar stepper motors.
  • High Voltage and Current Ratings: With an operating voltage range of 8 to 52 V and output current up to 1.5 A per bridge, this driver can handle a broad spectrum of stepper motors.
  • Advanced Protection Features: The device includes thermal shutdown, under-voltage lockout, and crossover-current protection, which ensures the safety and longevity of the motor and driver.
  • Low RDS(on) MOSFETs: The low on-resistance of the internal MOSFETs minimizes power dissipation and enhances overall efficiency.
  • Programmable Slew Rates: Adjustable slew rates help to reduce electromagnetic interference (EMI), making the E-L6258EATR suitable for noise-sensitive applications.

Applications

The versatility of the E-L6258EATR makes it an excellent choice for a variety of applications that require precise motor control. These include:

  • 3D Printers
  • CNC Machines
  • Automated Guided Vehicles (AGVs)
  • Medical Equipment
  • Office Automation (Printers, Scanners)

Package and Quality

The E-L6258EATR is offered in a PowerSO36 package, which is designed for optimal heat dissipation and space-saving on the PCB. STMicroelectronics' commitment to quality ensures that this motor driver meets the highest standards of reliability and performance.

Conclusion

With its robust design, comprehensive protection features, and ability to drive a wide range of stepper motors, the E-L6258EATR from STMicroelectronics is a top-tier solution for designers looking to implement reliable and efficient motor control in their systems.

You May Also Be Interested in

Omron
SENSOR REFLECTVE 100MM NPN DO/LO / Reflective, Diffuse Optical Sensor 0.197" ~ 3.937" (5mm ~ 100mm) ADJ NPN - Dark-ON/Light-ON - Selectable
Lowest to $39.7274
Texas Instruments
DRV8242SQRHLRQ1
Lowest to $5.8209
Monolithic Power Systems Inc.
45V, 9M H-BRIDGE MOTOR DRIVER
Lowest to $13.0903
MICROSS/On Semiconductor
IC MTRDRV BIPLR 4.75-5.25V 32QFN
Lowest to $11.0598
Infineon Technologies
IKCM15H60GA Infineon Technologies Motor / Motion / Ignition Controllers & Drivers Dual In-Line Intell. Pwr Module; 600V 15 datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
11V, 1A BRUSHED DC MOTOR DRIVER / Bipolar Motor Driver NMOS PWM 8-WSON (2x2)
Lowest to $0.2849
NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us
Zhejiang Xinmai Technology Co., Ltd
SSOP-10 Motor Drivers, Controllers RoHS
Lowest to $0.4399
Omron
LIGHT CURTAIN HAND 25MM / Light Curtain 25mm Hand Blanking, Muting Function
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7436 $58.4616
15+ $7.9948 $119.9220
23+ $7.7450 $178.1350
31+ $7.4952 $232.3512
40+ $7.2453 $289.8120
54+ $6.4959 $350.7786
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 450 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess