EN
  • EN
  • DE

ESDA6V1-5P6

Part No ESDA6V1-5P6
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description ESD Suppressor Diode TVS Uni-Dir 3V 6-Pin SOT-666IP T/R / TVS DIODE 3VWM SOT666IP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 5
STAND-OFF Voltage (Vwm) 3V
Minimum Breakdown Voltage 6.1V
Power Dissipation - Pd 150W
Applications General Purpose
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-666IP
Win Source Part Number 015712-ESDA6V1-5P6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name ESDA6V1-5
Introduction Date October 21, 2002
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian ESDA6V1-5P6 CAD Model

Description

STMicroelectronics ESDA6V1-5P6 Transil™ ESD Protector

The ESDA6V1-5P6 from STMicroelectronics is a state-of-the-art ESD protection device designed to safeguard sensitive electronic components against electrostatic discharge (ESD) threats. This Transil™ ESD suppressor is a critical component for modern electronics where high-speed data lines and sensitive circuits are prevalent and require robust protection.

The device is packaged in a compact SOT-666 package, which is ideal for space-constrained applications. Despite its small size, it offers a high level of protection with a clamping voltage that is low enough to protect sensitive circuits, yet strong enough to handle ESD strikes effectively.

Key Features

  • Low Clamping Voltage: The ESDA6V1-5P6 has a low clamping voltage, which ensures that the voltage seen by the protected device during an ESD event is kept to a minimum, thus preventing damage to the device.
  • Multi-Line Protection: This device is capable of protecting up to 5 data lines simultaneously, making it an efficient solution for multi-line protection in compact electronic assemblies.
  • High ESD Protection Level: It offers a high level of ESD protection, compliant with the IEC 61000-4-2 standard, which can withstand ESD surges up to 15 kV (air discharge) and 8 kV (contact discharge).
  • Low Leakage Current: The low leakage current characteristic of the ESDA6V1-5P6 ensures minimal impact on the normal operation of the protected circuit, preserving signal integrity and reducing power consumption.
  • Fast Response Time: The device reacts almost instantaneously to ESD strikes, providing immediate protection to the attached circuitry and preventing damage from transient events.

Applications

The ESDA6V1-5P6 is suitable for a wide range of applications where ESD protection is crucial. It is commonly used in:

  • USB interfaces
  • HDMI ports
  • Smartphone and tablet I/O interfaces
  • Serial and parallel ports
  • Other high-speed data lines in consumer electronics

With its combination of high-level ESD protection, small form factor, and multi-line coverage, the ESDA6V1-5P6 from STMicroelectronics is an excellent choice for designers looking to enhance the reliability and longevity of their electronic products.

You May Also Be Interested in

Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2289 $50.3580
535+ $0.1878 $100.4730
825+ $0.1820 $150.1500
1,140+ $0.1761 $200.7540
1,470+ $0.1702 $250.1940
1,970+ $0.1526 $300.6220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,400 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess