EN
  • EN
  • DE

ESDCAN03-2BM3Y

Part No ESDCAN03-2BM3Y
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 24VWM 36.5VC 3QFN / 36.5V Clamp 3.3A (8/20µs) Ipp Tvs Diode Surface Mount, Wettable Flank 3-QFN (1.1x1)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr STMicroelectronics
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Active
Type Zener
Bidirectional Channels 2
Voltage - Reverse Standoff (Typ) 24V (Max)
Voltage - Breakdown (Min) 28V
Voltage - Clamping (Max) @ Ipp 36.5V
Current - Peak Pulse (10/1000µs) 3.3A (8/20µs)
Power - Peak Pulse -
Power Line Protection No
Applications Automotive
Capacitance @ Frequency 3.3pF @ 1MHz
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 3-UDFN Exposed Pad
Supplier Device Package 3-QFN (1.1x1)
Base Product Number ESDCAN03
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1362422-ESDCAN03-2BM3Y
Ultra Librarian 3D Model Ultra Librarian ESDCAN03-2BM3Y CAD Model

Description

Overview of ESDCAN03-2BM3Y

The ESDCAN03-2BM3Y is a state-of-the-art transient voltage suppressor from STMicroelectronics, designed specifically for the protection of automotive CAN (Controller Area Network) buses. This product is engineered to safeguard sensitive electronics against the detrimental effects of Electrostatic Discharge (ESD), Electrical Fast Transients (EFT), and other voltage-induced transients that are common in automotive environments.

Key Features

  • Low Clamping Voltage: The device offers a low clamping voltage, which is essential for protecting modern electronics that operate at lower voltage levels.
  • High ESD Protection: It can withstand ESD discharges up to 30 kV (air discharge) and 30 kV (contact discharge), providing robust protection for sensitive components.
  • ISO 10605 and IEC 61000-4-2 Compliance: The ESDCAN03-2BM3Y meets the stringent requirements of both ISO 10605 and IEC 61000-4-2 standards for ESD protection, ensuring its suitability for automotive applications.
  • Low Capacitance: With a low line capacitance, this device ensures signal integrity, making it ideal for high-speed data lines like those found in CAN buses.
  • Automotive Grade: It is an AEC-Q101 qualified component, which means it has passed the stringent quality tests required for automotive-grade components.

Applications

The ESDCAN03-2BM3Y is particularly suitable for protecting CAN bus lines in a variety of automotive applications, including:

  • Engine Control Units (ECUs)
  • Antilock Braking Systems (ABS)
  • Airbag Systems
  • Powertrain Systems
  • Infotainment Systems

Package Information

This device is available in a SOT23-3L package, which offers a compact footprint for space-constrained applications. The package is designed for surface-mount technology (SMT), facilitating easy integration into existing and new PCB designs.

Conclusion

The ESDCAN03-2BM3Y from STMicroelectronics represents a reliable and efficient solution for protecting automotive electronics from ESD and other transient voltages. Its combination of low clamping voltage, high ESD protection, and compliance with automotive standards make it an ideal choice for safeguarding CAN bus lines in modern vehicles.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.7155
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.2309 $58.8795
610+ $0.1896 $115.6560
945+ $0.1836 $173.5020
1,305+ $0.1776 $231.7680
1,685+ $0.1718 $289.4830
2,255+ $0.1540 $347.2700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,266 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess