EN
  • EN
  • DE

EV-VNH7100AS

Part No EV-VNH7100AS
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Description VNH7100AS EVALUATION BOARD / VNH7100AS Motor Controller/Driver Power Management Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Type Power Management
Function Motor Controller/Driver
Utilized IC / Part VNH7100AS
Supplied Contents Board(s)
Base Product Number EV-VNH7100
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1341620-EV-VNH7100AS
Ultra Librarian 3D Model Ultra Librarian EV-VNH7100AS CAD Model

Description

Introducing the EV-VNH7100AS from STMicroelectronics

The EV-VNH7100AS is a state-of-the-art automotive-grade product designed by STMicroelectronics, a global semiconductor leader known for its innovative and reliable solutions. This product is part of the VIPower™ M0-7 series, which is specifically engineered for driving high-power loads with advanced smart power technology.

Key Features

  • High Load Capability: With its robust design, the EV-VNH7100AS can handle high current loads, making it perfect for a wide range of automotive applications such as headlamp beam switching, HVAC fans, and other high-power actuators.
  • Integrated Diagnostics: This product comes with built-in diagnostic features that provide real-time feedback on the status of the load, including open-load detection, over-temperature protection, and short-circuit monitoring, ensuring enhanced safety and reliability.
  • Easy to Use: The EV-VNH7100AS is designed for ease of integration into automotive systems with minimal external components required. Its user-friendly interface allows for simple control and diagnostics through a standard microcontroller.
  • Thermal Management: Advanced thermal management features ensure that the device operates reliably over a wide temperature range, which is critical for automotive environments that can be harsh and demanding.
  • Compliance: As an automotive-grade product, the EV-VNH7100AS meets stringent quality and reliability standards, including compliance with ISO 26262 for functional safety in road vehicles.

Applications

The versatility of the EV-VNH7100AS makes it suitable for a variety of automotive applications where high-power load control is required. Its robust nature ensures performance in the most challenging conditions, making it an ideal choice for:

  • Automotive exterior and interior lighting
  • Engine cooling fans
  • Fuel pumps
  • Power window motors
  • Electrical power steering
  • And other high-power automotive systems

In summary, the EV-VNH7100AS from STMicroelectronics offers a powerful, reliable, and flexible solution for modern automotive power control applications. Its integration of smart features and adherence to automotive safety standards makes it a top choice for manufacturers looking to enhance their automotive designs with high-quality, high-performance components.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR BQ33100 / BQ33100 Battery Gauge Power Management Evaluation Board
Need more? Email Us
Lattice Semiconductor Corporation
KIT DEV ECP3-95EA PCI EXPRESS / LatticeECP3 FPGA Device Family Connectivity Interface Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR BQ25010 / BQ25010 Battery Charger Power Management Evaluation Board
Lowest to $89.7988
Texas Instruments
DEVELOPMENT SPECIALIZED / PGA305 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Analog Devices Inc.
EVALUATION BOARD / ADM1266 Power Supply Supervisor/Tracker/Sequencer Power Management Evaluation Board
Need more? Email Us
Renesas Electronics America
EVALUATION BOARD FOR ISL6291 / ISL6291 Battery Charger Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
DEMO BOARD FOR LT4295/LT4321 / LT4295, LT4321 Power over Ethernet (PoE) Power Management Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
KIT - WM9714 KIT CDB6123 MB DC / WM9714 CODEC Audio Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8172 $62.5376
19+ $6.4142 $121.8698
28+ $6.2137 $173.9836
39+ $6.0133 $234.5187
50+ $5.8128 $290.6400
67+ $5.2115 $349.1705
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess