EN
  • EN
  • DE

EVAL-D-L99DZ100G

Part No EVAL-D-L99DZ100G
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Description EVALUATION KIT / L99DZ100G Motor Controller/Driver Power Management Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Type Power Management
Function Motor Controller/Driver
Utilized IC / Part L99DZ100G
Supplied Contents Board(s)
Base Product Number D-L99DZ100
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1341657-EVAL-D-L99DZ100G
Ultra Librarian 3D Model Ultra Librarian EVAL-D-L99DZ100G CAD Model

Description

EVAL-D-L99DZ100G Evaluation Board from STMicroelectronics

The EVAL-D-L99DZ100G is a comprehensive evaluation platform designed by STMicroelectronics for its L99DZ100G automotive door zone system IC. This evaluation board is specifically tailored for developers and engineers looking to explore the features and capabilities of the L99DZ100G integrated circuit, which is designed to drive various loads in the context of automotive door applications.

Key Features

  • Integrated Door Zone System: The L99DZ100G IC integrates multiple functions for automotive door control, including drivers for window lift and mirror folding, reducing the need for additional components.
  • Multiple Output Channels: The evaluation board features several output channels capable of driving different types of loads such as DC motors, LEDs, and resistive loads, offering versatility for different applications.
  • Advanced Diagnostics: Built-in diagnostic capabilities enable the detection of faults such as open-load, overcurrent, and overtemperature conditions, ensuring reliable operation and safety.
  • Communication Interfaces: The board supports CAN and LIN communication protocols, which are essential for automotive applications, allowing for easy integration into vehicle systems.
  • User-Friendly Design: Designed with the user in mind, the EVAL-D-L99DZ100G provides convenient access to all IC signals and features a straightforward layout for easy testing and debugging.

Applications

The EVAL-D-L99DZ100G is ideal for developing and testing door zone applications within the automotive industry. It is suitable for:

  • Power window control systems
  • Side mirror positioning and folding mechanisms
  • Door lock actuators
  • Lighting control within the door area

Technical Specifications

The evaluation board is designed to operate over a wide voltage range and is equipped with robust power management features. It includes a pre-programmed microcontroller for immediate use and offers the possibility to be re-programmed for custom applications. The board also comes with comprehensive documentation and software tools to facilitate development and reduce time to market.

The EVAL-D-L99DZ100G from STMicroelectronics is an indispensable tool for engineers looking to leverage the advanced capabilities of the L99DZ100G IC in their automotive door zone solutions.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
Analog Devices Inc.
LTC2846CG LTC2845CG - SOFTWARE-S / LTC2845, LTC2846 Transceiver Interface Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9912 / AD9912 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
Renesas Electronics America
EVALUATION BOARD FOR ISL6291 / ISL6291 Battery Charger Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR DRV2603 / DRV2603 Motor Controller/Driver, Haptic/Vibration Power Management Evaluation Board
Lowest to $281.2290
Cirrus Logic Inc.
KIT - WM9714 KIT CDB6123 MB DC / WM9714 CODEC Audio Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR BQ33100 / BQ33100 Battery Gauge Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR ISO5852S / ISO5852S Gate Driver Power Management Evaluation Board
Lowest to $98.8629

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess