Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Main Purpose AC/DC, Primary Side and PFC
Outputs and Type 1, Isolated
Power - Output 90 W
Voltage - Output 19V
Current - Output 4.7A
Voltage - Input 90 ~ 264 VAC
Regulator Topology Resonant
Frequency - Switching 90kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part L6563, L6599
Standard Package 1
MSL Level 2A (4 Weeks)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1341598-EVAL6599-90W
Ultra Librarian 3D Model Ultra Librarian EVAL6599-90W CAD Model

Description

The EVAL6599-90W from STMicroelectronics is a state-of-the-art evaluation board designed for engineers and developers who require a robust and efficient power management solution. This board serves as a demonstration and development platform for the L6599A, a high-voltage resonant controller optimized for electronic ballast and low-consumption, high-performance switch-mode power supplies.

Key Features

  • High Efficiency: The EVAL6599-90W is engineered to provide excellent energy efficiency, making it suitable for eco-friendly applications that demand minimal power loss.
  • Advanced Controller: At its core is the L6599A, which offers a range of features including zero-voltage switching (ZVS), frequency modulation for reduced EMI, and a built-in soft-start to prevent inrush current during startup.
  • Flexible Power Range: This evaluation board can handle up to 90W of power, accommodating a broad spectrum of applications from industrial to consumer electronics.
  • Comprehensive Protection: The EVAL6599-90W includes features such as over-voltage, over-current, and over-temperature protection, ensuring the longevity and reliability of both the board and the end application.

Applications

The EVAL6599-90W is versatile and can be used in various applications, including:

  • Flat-screen TV power supplies
  • Desktop PC power supplies
  • Lighting applications with electronic ballasts
  • Adapters and power supplies for laptops and other portable devices

Design Support

STMicroelectronics provides extensive support for the EVAL6599-90W, including detailed documentation, reference designs, and technical assistance to facilitate rapid development and integration into end products. Engineers can leverage this support to reduce time-to-market and ensure optimal performance of their power management systems.

Conclusion

The EVAL6599-90W is an excellent choice for professionals seeking a high-quality, flexible, and reliable evaluation platform for advanced power management solutions. With its robust feature set and comprehensive design support, this product from STMicroelectronics stands out as a leading tool in the field of power electronics.

You May Also Be Interested in

XLSemi
400KHz 60V 4A Switching Current Boost / Buck-Boost / Inverting DC/DC Converter
Need more? Email Us
ECAD model for XL6009
Infineon Technologies
KIT S6SBP401AM / S6BP401A - DC/DC, Step Down with LDO 6, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for S6SBP401AM2SA1001
Texas Instruments
EVAL MOD FOR TPS51124 / TPS51124 DC to DC Controller 1.05VDC/1.5VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS51124EVM-001
STMicroelectronics
SPINDLE DRIVER
Need more? Email Us
ECAD model for L6232E
Infineon Technologies
EVAL BOARD FOR IFX90121
Need more? Email Us
ECAD model for DEMOBOARDIFX90121TOBO1
Texas Instruments
EVAL MODULE FOR TPS51125 / TPS51125 DC to DC Controller 3.3VDC/5VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS51125EVM
Texas Instruments
EVAL MOD FOR TPS54620 / TPS54620 DC to DC Converter and Switching Regulator Chip 3.3VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS54620EVM-374
Texas Instruments
MODULE EVAL FOR TPS5410 / TPS5410 DC to DC Converter and Switching Regulator Chip 5VDC/12VDC Output Evaluation Board
Lowest to $119.1633
ECAD model for TPS5410EVM-203
Texas Instruments
EVAL MODULE FOR TPS54295-057 / TPS54295 DC to DC Converter and Switching Regulator Chip 1.2VDC/3.3VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS54295EVM-057

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention