EN
  • EN
  • DE

EVL400W-EUPL7

Part No EVL400W-EUPL7
Manufacturer STMicroelectronics
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description 12 V - 400 W ADAPTER BASED ON L4 / L4984D, L6699D, SRK2001 - AC/DC, Primary and Secondary Side with PFC 1, Isolated Outputs Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Package Bulk
Main Purpose AC/DC, Primary and Secondary Side with PFC
Outputs and Type 1, Isolated
Power - Output 400 W
Voltage - Output 12V
Current - Output 33A
Voltage - Input 90 ~ 264 VAC
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part L4984D, L6699D, SRK2001
Base Product Number EVL400
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1342168-EVL400W-EUPL7
Ultra Librarian 3D Model Ultra Librarian EVL400W-EUPL7 CAD Model

Description

Introducing the EVL400W-EUPL7 from STMicroelectronics

The EVL400W-EUPL7 is a state-of-the-art evaluation board designed by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This evaluation board is specifically tailored for testing and optimizing high-efficiency power solutions and is part of STMicroelectronics' commitment to advancing power conversion technology.

At the heart of the EVL400W-EUPL7 is a robust and versatile power management system capable of delivering up to 400 watts of power. This board is ideal for engineers and developers looking to evaluate the performance of power converters and to experiment with different power scenarios in a controlled environment.

The EVL400W-EUPL7 is equipped with cutting-edge features that make it a valuable tool for a wide range of applications. Its high power density and efficiency are achieved through the use of advanced topologies and components, including high-voltage power MOSFETs, precision current-sensing resistors, and a state-of-the-art controller chip. This ensures that the board can handle demanding power loads while maintaining high efficiency and reliability.

One of the key benefits of the EVL400W-EUPL7 is its user-friendly interface, which allows for easy monitoring and adjustment of power parameters. The board includes multiple protection features, such as overcurrent, overvoltage, and thermal protection, to ensure the safety and longevity of both the board and the devices connected to it.

The EVL400W-EUPL7 also provides flexibility in design, with multiple output configurations to suit different power requirements. This makes it an excellent choice for developing power supplies for industrial, telecom, and consumer electronics applications. Whether you're designing a power supply for an LED lighting system, a server, or a high-performance computing device, the EVL400W-EUPL7 provides the performance and versatility needed to get the job done.

Overall, the EVL400W-EUPL7 from STMicroelectronics is a powerful tool for anyone involved in the design and testing of power conversion systems. With its robust design, advanced features, and ease of use, it sets the standard for high-performance power evaluation boards.

You May Also Be Interested in

STMicroelectronics
BOARD DEMO STW9N150 100W 3PHASE
Need more? Email Us
STMicroelectronics
BOARD EVAL A6902D SW REG
Lowest to $24.4448
Maxim Integrated
REF DESIGN POE MAX5969A MAX17503
Lowest to $77.1269
Texas Instruments
EVALUATION BOARD FOR TPS43060
Need more? Email Us
Infineon Technologies
BOARD DEMO FOR TLE 6389-2GV
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT4060ASH-T
Lowest to $464.3470
Active-Semi International Inc.
EVAL KIT FOR ACT4455YH-T
Need more? Email Us
Maxim Integrated
BOARD EVAL FOR MAX8686
Need more? Email Us
STMicroelectronics
BOARD EVAL PM6670AS DDR2/3
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess