EN
  • EN
  • DE

F3NK80Z

Part No F3NK80Z
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 800V 2.5A TO220FP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 800V
Continuous Drain Current at 25°C 2.5A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 50μA
Max Gate Charge 19nC @ 10V
Max Input Capacitance 485pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 25W (Tc)
Maximum Rds On at Id,Vgs 4.5 Ohm @ 1.25A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Dimension TO-220-3 Full Pack
Win Source Part Number 066703-F3NK80Z
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian F3NK80Z CAD Model

Description

The F3NK80Z is a high-performance N-channel Power MOSFET produced by STMicroelectronics, a leading name in the semiconductor industry. This MOSFET is designed to deliver efficient power conversion with minimal losses, making it ideal for a wide range of applications, including power supplies, motor control, and lighting systems.

Key Features

  • High Current Capability: The F3NK80Z is capable of handling high current loads, which is essential for applications that require significant power output.
  • Low On-Resistance: With its low on-resistance (R<sub>DS(on)), this MOSFET ensures reduced voltage drop across the device and enhances overall efficiency.
  • Fast Switching Performance: The device is optimized for fast switching, which is crucial for reducing switching losses and improving performance in high-frequency applications.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche performance, ensuring reliability under extreme conditions.
  • Gate Charge Minimization: The MOSFET is designed to minimize gate charge (Q<sub>g), which reduces the power needed to switch the device on and off, thus saving energy.

Applications

The versatility of the F3NK80Z MOSFET allows it to be used in a variety of applications, highlighting its adaptability and efficiency in different electrical environments. Some of the primary applications include:

  • Switch Mode Power Supplies (SMPS)
  • High Efficiency DC-DC Converters
  • Motor Control Circuits
  • Inverters and Welding Equipment
  • Automotive Applications

Technical Specifications

Parameter Value Drain-Source Voltage (V<sub>DS) 800V Continuous Drain Current (I<sub>D) 3A Power Dissipation (P<sub>D) 125W Operating Temperature Range -55°C to 150°C

With its robust construction and STMicroelectronics' commitment to quality, the F3NK80Z is a reliable choice for engineers and designers looking to implement a powerful and efficient MOSFET into their electronic designs.

You May Also Be Interested in

Sanken
N-Channel MOS FET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us
IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895
STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717
STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969
IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.2259 $69.6777
7+ $19.0563 $133.3941
10+ $18.4615 $184.6150
13+ $17.8655 $232.2515
17+ $17.2707 $293.6019
23+ $15.4839 $356.1297
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess