EN
  • EN
  • DE

HCF4049UBM1

Part No HCF4049UBM1
Manufacturer STMicroelectronics
Catalog Logic - Counters, Dividers
Description HEX BUFFER/CONVERTER (INVERTING)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Counters,Dividers
Manufacturer STMicroelectronics
Win Source Part Number 271763-HCF4049UBM1
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Automation & Process Control, Signal Processing
Ultra Librarian 3D Model Ultra Librarian HCF4049UBM1 CAD Model

Description

STMicroelectronics HCF4049UBM1 - Hex Inverting Buffer/Converter

The HCF4049UBM1 from STMicroelectronics is a high-performance, monolithic integrated circuit that functions as a hex inverting buffer/converter. This versatile device is designed to handle both digital and analog signal conversion with high precision and reliability. It is commonly employed in a variety of applications including signal conditioning, voltage level translation, and interfacing in digital systems.

Key Features

  • Logic Type: The HCF4049UBM1 operates as an inverting buffer with six independent channels, providing ample flexibility for various circuit configurations.
  • Voltage Range: It supports a wide operating voltage range, typically from 3V to 15V, making it suitable for interfacing with both TTL and CMOS logic levels.
  • High-to-Low Level Conversion: The device is adept at converting high logic levels to low, enabling smooth communication between different voltage domains.
  • High Sink Current: With its ability to output high sink current, the HCF4049UBM1 can drive LEDs or other display elements directly.
  • Low Power Consumption: Its design is optimized for low power consumption, which is critical for battery-powered and energy-efficient applications.

Applications

The HCF4049UBM1 is ideal for use in a wide array of applications, including:

  • Logic level conversion for interfacing different voltage systems
  • Signal inversion for control circuits
  • Driving LEDs and other display elements
  • Wave shaping and signal conditioning
  • Analog-to-digital and digital-to-analog conversion systems

Package and Quality

This IC comes in a robust package that ensures long-term reliability and performance. STMicroelectronics is committed to delivering high-quality products, and the HCF4049UBM1 is no exception, meeting stringent industry standards for manufacturing and testing.

Conclusion

The STMicroelectronics HCF4049UBM1 is a versatile, high-quality hex inverting buffer/converter that is an essential component for designers looking to bridge different logic levels or drive high-current outputs. Its wide voltage range and low power consumption make it an excellent choice for a multitude of electronic applications.

You May Also Be Interested in

Texas Instruments
IC COUNTER BINARY 14BIT 16SSOP / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SSOP
Lowest to $0.4890
Texas Instruments
IC COUNTER BINARY ASYNC 16TSSOP / Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-TSSOP
Lowest to $1.1276
Texas Instruments
IC 4-BIT SYNC BIN CNTR 20-SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-SOIC
Need more? Email Us
Texas Instruments
IC COUNTER BINARY 3ST 16-SOIC / Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SOIC
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16TSSOP
Lowest to $0.9314
Texas Instruments
IC DUAL 4BIT BIN COUNTER 14TSSOP / Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-TSSOP
Need more? Email Us
Texas Instruments
IC DECADE COUNTER/DIVIDER 14SOIC / Counter IC Counter, Decade 1 Element 4 Bit Negative Edge 14-SOIC
Lowest to $3.2014
Toshiba Semiconductor and Storage
TC74VHC4040F(E,K,F Toshiba Counter ICs CMOS Logic IC 4.8ns 8mA 2.0 to 5.5V datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC COUNTER DECADE 4BIT 14SOIC / Counter IC Counter, Decade 1 Element 4 Bit Negative Edge 14-SOIC
Lowest to $3.2014

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess